PXL2271MW 22" LCD Monitor

The Planar® PXL2271MW 22" LED LCD monitor is Planar's most comprehensive product in our desktop line up. Not only is it energy-efficient and green for the environment, it features full connectivity including VGA, HDMI, DisplayPort, an ergonomically designed, height adjustable stand, and speakers.

Manufacturer Part Number
997-7847-00
EAN/UPC
0810689002208,810689002208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: PXL2271MW
Planar Part Number: 997-7847-00
Viewable Size: 21.5" diagonal (18.77" horizontal x 10.56" vertical)
Aspect Ratio: 16:9
Contrast Ratio (typ): 1000:1
Viewing Angle (typ): 178° Horizontal and 178° Vertical (Specified at CR>10:1)
Response Time (typ): 2 ms (GTG)
Brightness (Typical): 250 cd/m²
Display Type: Edge-Lit LED LCD
Display Resolution: 1920 x 1080, full HD
Tilt Range: -5° to +15°
Palette: 16.7 million colors
Pixel Pitch: 0.24825 mm
Refresh Rate: 55~76 Hz (60 Hz recommended)
Dimensions (W x H x D): 20.20" x 14.72" x 8.42"
Dimensions without Stand: 20.20" x 12.00" x 1.9"
Panel Depth: 1.9"
Display Weight: 11 lbs. (6.6 lbs. without base and stand)
Shipping weight: 13.2 lbs. (6 kgs.)
Video Inputs: HDMI, DisplayPort, VGA
Audio Output: 1W x 2
External Connections: HDMI 19-pin, DisplayPort 20-pin, VGA 15-pin, 3.5 mm audio in, 3.5mm headphone out
Compatibility: PC and Mac® (adapter may be required for Mac)
Power Supply: Internal
Power Consumption (max): 23 Watt typical (0.5 Watt standby)
Power Requirements: AC 100/240 VAC
VESA Compatible/Location: Built-in 100mm VESA, monitor back
Product Approvals FCC-B, CE, UL/cUL, RoHS
Service and Support: 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement (US only)
Options / Features: Wide color consistent viewing angle, Uniform bezel, Discreet branding, height adjustment: 4.3" (110cmm), Swivel range 90° (45° left, 45° right), pivot 90°, antiglare coating, multi-language display, on screen display (OSD), Kensington® Security Slot
In the Box: PXL2271MW 21.5" LED LCD Monitor, Power cord, VGA cable, DP cable, audio cable, and User's guide
UPC: 8 10689 00220 8