VX24AH Widescreen LCD Monitor

Frameless design with WQHD resolution: 24” 16:9 2560 x 1440 WQHD LED-backlit Monitor

  • Impeccable lifelike visuals with 24” 16:9 2560 x 1440 with 100% sRGB
  • 178° wide-viewing angle
  • Extensive connectivity with native WQHD content support with dual HDMI and VGA
  • ASUS-exclusive QuickFit Virtual Scale and SplendidPlus Video Intelligence Technology for true ‘what you see is what you get’
  • ASUS Eye care technology with flicker free & low blue light for less eye fatigue

Manufacturer Part Number
VX24AH
EAN/UPC
0886227901159,886227901159,4716659901150
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 23.8"(60.5cm) 16:9
Panel Type: In-Plane Switching
True Resolution: 2560x1440
Pixel Pitch: 0.2745mm
Brightness(Max): 300 cd/㎡
Contrast Ratio (Max): 1000:1
ASUS Smart Contrast Ratio (ASCR): 100000000:1
Viewing Angle (CR≧10): 178°(H)/178°(V)
Response Time: 5ms (Gray to Gray)
Display Colors: 16.7M

Video Feature

Trace Free Technology: Yes
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes: 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection: 3 Modes
Color Temperature Selection: 4 Modes
QuickFit (modes): Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
GamePlus(modes): Yes (Crosshair/Timer)
HDCP support: Yes
VividPixel: Yes

Audio Features

Stereo Speakers: 2W x 2 Stereo RMS

Convenient Hotkey

SPLENDID Video Preset Mode Selection
Brightness Adjustment
Volume Adjustment
Input Selection
QuickFit

I/O Ports

Signal Input: HDMI x 2, D-Sub
PC Audio Input: 3.5mm Mini-Jack
AV Audio Input: HDMI
Earphone jack: 3.5mm Mini-Jack

Signal Frequency

Analog Signal Frequency: 30~80 KHz(H) / 50~76Hz(V)
Digital Signal Frequency: 30~80 KHz(H) / 50~76Hz(V)

Power Consumption

Power Consumption:<65W*
Power Saving Mode:<0.5W
Power Off Mode: <0.5W
Voltage: 100-240V,50/60Hz

Mechanical Design

Chassis Colors: Black
Tilt: +20°~-5°
Slim Design: Yes

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD):540.5x394.4x210.1 mm
Phys. Dimension without Stand(WxHxD:540.5 x 326.3 x 40.2 mm

Weight

Net Weight(Esti.):3.5kg
Gross Weight(Esti.):5.2kg

Accessories

VGA cable
Audio cable
Power cord
Power adapter
Quick start guide
HDMI cable (Optional)
Warranty Card

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, C-Tick, CU, EPEAT (Gold) by region , ErP, FCC, ISO-9241-307, J-MOSS, PSB, RoHS, UL/cUL, VCCI, WHQL (Windows 8, Windows 7)

Note

Based on Energy Star 6.0 standard
Eye Care Technology with Low Blue Light and Flicker free