ProLiant DL180 Gen9 E5-2623v3 1P 16GB-R P840 12LFF SAS 900W PS Storage Server

Do you need a cost-effective server that can keep pace with your data growth while providing options to manage and deliver performance? The HPE ProLiant DL180 Gen9 Server delivers an optimized 2U server, designed with the right balance of expandability, performance, reliability and manageability all in a new compact chassis, making it the ideal platform for SMBs and Enterprises running the "New Style of IT", applications such as Hadoop, Cloud and mobility applications which need right mix of compute and storage.

Features

Scalability and Performance To Meet the New Standard of Growing Data Center Needs

The HPE ProLiant DL180 Gen9 Server provides ample storage capacity on demand with drive configurations ranging from (4) to (12) Large Form Factor (LFF) or (8) to (16) Small Form Factor (SFF) HPE SmartDrives, with flexibility of LFF non-hot plug (NHP) options at the right economics.

It supports up to two Intel® Xeon® processor E5-2600 v3/v4 processors with up to 12 cores and 16 DIMM slots of HPE DDR4 SmartMemory offering improved performance and efficiency.

Comes standard with 2x1GbE and choice of HPE FlexibleLOM or PCIe standup 1GbE or 10GbE Adapters provide you flexibility of networking bandwidth and fabric so you can adapt and grow to changing business needs.

Up to six PCIe 3.0 riser slots to support a wide range of GPUs and networking cards offering increased IO bandwidth and seamless expandability.

Embedded SATA HPE Dynamic Smart Array B140i Controller for boot and data. Choice of HPE Smart Array Controllers with increased performance, data availability with 12 Gb/s SAS technology or HPE Smart HBAs with reliable high performance SAS connectivity capable of running HBA mode or simple RAID mode.

High Availability and Efficiency for Dense Storage Applications

The HPE ProLiant DL180 Gen9 Server supports HPE SmartDrive technology which improves serviceability and prevents data loss with features, such as, self-describing LEDs and a Do Not Remove icon.

HPE SmartMemory prevents data loss and downtime with enhanced error handling. Support of up to 512 GB max capacity with speeds up to 2133 MHz with up to 14% performance gain.

80 PLUS certified entry-level redundant HPE Power Supplies provide up to 92% efficiency which combined with HPE power management features leads to reduction of power consumption.

Improved ambient temperature standard with ASHRAE A3 and A4 helps customers reduce cooling expense.

ENERGY STAR® qualified server configurations illustrate a continued commitment to helping customers conserve energy and save money.

Agile Infrastructure Management for Accelerating IT Service Delivery

With HPE ProLiant DL180 Gen9 Server, HPE OneView provides infrastructure management for automation simplicity across servers, storage and networking.

Online personalized dashboard for converged infrastructure health monitoring and support management with HPE Insight Online.

Configure in UEFI boot mode, provision local and remote with Intelligent Provisioning and Scripting Toolkits.

Embedded management to deploy, monitor and support your server remotely, out of band with HPE iLO.

Optimize firmware and driver updates and reduce downtime with Smart Update, consisting of SUM (Smart Update Manager) and SPP (Service Pack for ProLiant).

Manufacturer Part Number
778456-B21
EAN/UPC
0888793187494,888793187494,4514953749870
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features :

Processor : Intel® Xeon® E5-2623 v3 (4 core, 3 GHz, 10MB, 105W)
Number of processors :1
Processor core available : 4
Form factor (fully configured) : 2U
Power supply type : (1) 800W Gold (Redundant)/900W (Non-Redundant) AC Power Input Module
Expansion slots :

  • (3) PCIe
  • For detail descriptions reference the QuickSpecs

Memory :
Memory, standard : 16GB (2x8GB) RDIMM
Memory slots : 16 DIMM slots
Memory type : DDR4 SmartMemory

Storage :
Included hard drives : (12) LFF None ship standard
Optical drive type : External support only

Controller Cards :
Network controller : 1Gb 361i Ethernet Adapter 2 Ports per controller
Storage controller : Smart Array P840/4GB FBWC

Dimensions and weight :
Dimensions (W x D x H):
(44.54 x 60.7 x 8.75) cms ((17.5 x 23.9 x 3.44) inches)

Weight:
19.19 Kg (42.31 lb)

Server management : Infrastructure management : iLO Management (standard), Intelligent Provisioning (standard), iLO Essentials(optional), iLO Scale-Out(optional) iLO Advanced (optional)

What's included :

Warranty :
  • Server Warranty includes 3-Year Parts, 1-Year Labor, 1-Year Onsite support with next business day response.
What's in the box : (1) DL180 Gen9 server with:; (1) Intel® Xeon® E5-2623 v3 processor; 16GB memory; (1) 1Gb 361i Ethernet Adapter; (1) Smart Array P840/4GB FBWC storage controller; (1) 900W power supply