Shield for iPad Air1 (Black)

Tough enough for your students. Slim enough for your carts. This patent pending design with our continuous Channel Guard (tm) offers superior handling and ergonomics while protecting tablets when dropped. Made of our tough EVA polymer this case is scuff resistant, washable and durable. Additionally, this case incorporates our Sound Forward (tm) technology directing speakers and microphone toward the user improving quality, clarity, and volume. Holes in the corners allow tablets to be tethered, secured, and carried a standard duffel shoulder strap. With Gripcase's unparalled protection, handling and portability this case will protect your iPad fleet and expand learning opportunities. Plus, its slim overall dimensions fit virtually any charging/syncing solution.

Manufacturer Part Number
SHLD-AIR-BLK
EAN/UPC
0850985004391,850985004391
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 7.2oz
Dimensions: 11.86" tall x 9.11" wide x .78" deep
Colors: black, blue, red