Unitech Electronics Co., Ltd., A leading global provider of automatic identification and data capture technologies, has launched its latest rugged handheld terminal, HT682. Unitech HT682 is a versatile handheld terminal with superior data collection solution, suitable for a wide range of applications in manufacturing, retail, logistics and transportation.
Coming with an area scanner design for high range scanning, HT682 offers ergonomic 30 degree scanning tilt for best user experience. Base on its ergonomic and compact design for one-handed operation, HT682 is an ideal tool to automate the capture of inventory data and allows user to take action quickly and accurately.
Designed for the harsh environments, HT682 is rugged enough to withstand multiple 6 feet drop to concrete and equipped with IP65 environmental seal against water and dust. Featuring a great adaptable design, the device provides multiple wireless communications such as Bluetooth, Wi-Fi and wireless LAN 802.11 b/g/n radios for real-time data collection.
Featuring a 2.8 inch display with color touch screen and micro SD expansion slot for data storage, HT682 is also equipped with the latest Windows Embedded Compact Professional 6.0 R3 operating system which is compatible with various software applications. Combing functionality with durable design, the Unitech HT682 provides the power for enterprise to streamline business processes and increase productivity and efficiency in all data collection applications.
Note:
Operation System
CPU: TI OMAP AM3703, 800MHz
Memory: SDRAM : 512MB ; Flash ROM : 512MB
OS: Windows Embedded Compact Professional 6.0 R3
Display
Size: 2.8" QVGA, Color Transflective TFT, with Touch Screen & backlight
Keypad
Types: 22 keys, including 4-direction, and numeric keys.
Indicator
Types: LEDs, Vibrator
Symbologies
2D imager:
1D codes
Australian Post, British Post, Canadian Post, Codabar, Code 11, Code128 Code 39, Code 93, EAN13, EAN8, IATA 2 of 5, ITF, ISBT, Japanese Post, Kix code(nl), Matrix 2 of 5, MSI, PLanet Code, Postnet, RSS expended, RSS Limited, RSS14, UPC A, UPC E, UPC E1
2D codes
Aztec, Codablock F, Code 49, Datamatrix, EAN-UCC, Composite, Maxicode, Micro PDF417, PDF417, QR Code, Tcif Linked ,C39..More
Power Source
Main Battery: 8.14 Watt-Hour 3.7V @ 2200 mAH ; 14.8 Watt- Hour 3.7V @ 4000mAH
Communication
USB: USB V2.0 Client, Host
WLAN: CXv4 certified Summit Radio 802.11 b/g/n,
WEP, WPA,WPA2, WEP, RC4 Algorithm. TKIP, RC4 Algorithm,AES, Rijndael Algorithm, Static (40-bit and 128-bit lengths),Pre-Shared (PSK),Dynamic EAP-FAST,EAP-TLS,EAP-TTLS,PEAP-GTC
Bluetooth: Bluetooth 2.1 + EDR
Audio
Speaker: Mono speaker, 90dB at 10 cm distance.
Enclosure
Weight: 310g (With standard battery pack)
Dimension: Approximately 170mm x 55mm x 30mm
Expansion Slot
Micro SD: Supprt SDHC up to 32GB
Environmental
Operating temperature: -10℃ to 50℃
Storage temperature: -20℃ to 60℃
Relative Humidity: 5% ~ 95% ( non-condensing )
Drop test to Concrete: 1.8 meter
Environmental Sealing: IP65
Software
MS: Microsoft Visual Studio 2005 / 2008
SDK: Unitech Handheld terminal SDK
Accessories
Items: Gungrip
Single Slot USB Cradle
4-Slot battery charger
2200mAH standard Battery
4000mAH Extension Battery
USB communication and charging cable
Power adaptor with universal plugs
Regulatory Approvals
Regulatory: CE, FCC, BSMI, VCCI, CCC, SRRC, RoHS compliance