Powerful, affordable and ready for work or play
The InFocus Q Tablet gives you the performance you want for work and play—at a price low enough that you can buy yourself one, then outfit the whole family. You can cut down on the hardware you carry and, with a full year of Office365 for free, still have all the tools you need at your fingertips.
Easy-on-the-eyes 10.1-inch touchscreen
It’s the perfect size: Small enough to tote in a bag or backpack, big enough to comfortably read articles, type docs and emails, browse the Internet and watch movies. An LCD with 1280 x 800 resolution and in-plane switching (IPS) guarantees no squinting or squirming with consistent, accurate viewing from all angles.
Powerful Intel quad-core processor & 2 GB RAM
The Intel Atom quad-core processor with burst speed up to 1.83 GHz provides plenty of horsepower for even heavyweight multitasking. Combine that with 2 GB of RAM for rapid response when opening or closing apps or switching between them.
Front- and rear-facing cameras
Shoot high-quality video and pictures and have crisp face-to-face conversations with the 5MP rear camera and 2MP front camera.
Lightweight, comfortable design
At only 1.5 pounds, you can take the Q Tablet anywhere, from the couch to a coffee shop. And if you need to transfer data to a home or work computer, just use a USB drive or SD card.
Note:
Display
Touch
Operating system
Processor
System memory
Storage
Inputs/outputs
Networking
Buttons/switches
Audio
Sensors
Battery
Camera
Power
Software included
Included items
Product dimensions
Product weight
Warranty
* Product specifications, terms, and offerings are subject to change at any time without notice.
** 7.7 GB available to user after system installation
©2015 InFocus Corporation. All rights reserved. InFocus, InFocus Collaboration That Works, Mondopad, BigNote and BigConnect
are either trademarks or registered trademarks of InFocus Corporation in the United States and other countries. All trademarks are
used with permission or are for identification purposes only and are the property of their respective companies.
InFocus-QTablet-INP-120Q-Datasheet-EN-22MAY15
Accessories
Docking Station/Stand/Charger (INA-QDOCK-2)
Case with Wireless Keyboard and Trackpad (INA-KBCASE-2)
BigNote Whiteboarding Software (INS-BIGNOTE)
BigConnect Video Calling Software (INS-BCONNECT)
10.1” 1280 x 800 IPS
5-point touch, 10-point aware
Win with Bing 8.1 (32-bit)
Intel Atom™ Z3735F 1.33 GHz quad-core (burst speed up to 1.83 GHz)
2 GB DDR3L
16 GB eMMC**
USB 2.0 Type A, SD card slot, 3.5mm headphone jack, USB 3.0 Type C (for power charge/dock and SlimPort support only)
WLAN 802.11 b/g/n, Bluetooth 4.0
Power on/off, Windows key, volume up/down
Digital microphone, Stereo speakers
Ambient light sensor, 3-axis accelerometer, Hall Sensor
6400 mAh, up to 8-hour battery life
2 MP front-facing, 5 MP rear-facing
5V 2A (charger included)
One free year of Microsoft Office365
Free downloads: EZ Display (for wireless document display to an enabled InFocus projector), InFocus ControlView (to control an InFocus Mondopad with your
tablet), InFocus Present2 (to display your tablet's screen on a Mondopad), InFocus LiteShow Manager.
Free trials: InFocus BigNote (for whiteboarding and annotation), InFocus BigConnect (for SIP-based video calling)
Charger, Documentation
10.5 x 7.0 x 0.41 in / 266 x 177 x 10.5 mm
1.5 lbs / 0.7 kg
1 year limited