Wireless Combo MK345

The powerful combo with extra-long battery life

The perfect combination of great comfort, modern design, powerful features and extra-long battery life

Increase your productivity

Type on a full-size layout with 12 enhanced F-keys for media control. Skip a song, pause a video or mute audio instantly

Extra-long battery life

Enjoy an awesome 3-year keyboard and 18-month mouse battery life, provided by our energy efficient engineering.

Improved comfort

The generous palm rest, the contoured right-handed mouse and the adjustable keyboard height give you more comfort.

Manufacturer Part Number
920-006481
EAN/UPC
0097855107879,097855107879
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

System Requirements

  • Windows® 7, Windows® 8 or later, Windows Vista®
  • Chrome OS™
  • USB port

Warranty Information
1-Year Limited Hardware Warranty

Package Contents

  • Keyboard, Mouse,
  • USB receiver
  • 2 AAA alkaline batteries in keyboard (pre-installed)
  • 1 AA alkaline battery in mouse (pre-installed)
  • User documentation

Dimensions

Keyboard
Length: 447.2 mm (17.61 inches)
Width: 186.7 mm (7.35 inches)
Height: 21.4 mm (0.84 inch)
Weight: 603 g (1.33 pounds)

Mouse
Length: 105.4 mm (4.15 inches)
Width: 67.9 mm (2.67 inches)
Height: 38.4mm (1.51 inches)
Weight: 86.4 g (.019 pound)

Technical Specifications

KEYBOARD:
Battery life: 3 years*
Battery: 2-AAA
On/Off switch: Yes
Full-size layout with 12 enhanced F-keys for media control
Unifying-ready keyboard:
No
Unifying-ready receiver: No
Wireless operating distance: 10m maximum**
Wireless system: Advanced 2.4 GHz wireless connectivity
* Battery life based on an estimated two million keystrokes/year in an office environment. User experience may vary.
**Actual wireless range may vary with use, settings and environmental conditions.

MOUSE:
Sensor technology: Logitech Advanced Optical Tracking
Resolution: 1000 dpi
Battery life: 18 months*
Battery: 1-AA
On/Off switch: Yes
Number of buttons: 3
Scroll Wheel: Yes
Tilt function: No
Unifying-ready mouse: No
Unifying-ready receiver: No
Wireless operating distance: 10m maximum**
Wireless system: Advanced 2.4 GHz wireless connectivity
Connection Interface: USB receiver
* Battery life based on an estimated two million keystrokes/year in an office environment. User experience may vary.
**Actual wireless range may vary with use, settings and environmental conditions.