DT590IB All-in-One Computer

Fully Battery Powered All-in-one Computer for Point-of-Care Applications

The DT590IB integrates a 19” IR touch screen, powerful yet energy-efficient Intel® Core™ i computing platform and hot-swappable batteries in a compact, mountable package with anti-microbial coating to facilitate mobility for healthcare applications. With WLAN connectivity, optional smart card reader and camera, this Medical Cart Computer is ideal for health professionals to manage patient information, and also eliminates the need to purchase costly medical cart batteries.

  • Built-in hot-swappable batteries (optional, up to 3 batteries)
  • Intel® Core™ i processor
  • High contrast 19" TFT-LCD, IR touch option
  • Elegant all-in-one, slim and space saving design
  • Anti-microbial plastic enclosure
  • Built-in Bluetooth and 802.11a/b/g/n WLAN
  • VESA-mountable for flexibility in mounting and deployment
  • Comprehensive software for remote monitoring, control, and upgrades

Manufacturer Part Number
590C0-E73W-3H2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® Core™ i7 Series

RAM

  • 4GB to 16GB

Storage

  • 32GB to 256GB Flash or 320GB HDD

Operating System

  • Microsoft® Windows® Embedded Standard 7 32-bit or Windows® 7 Professional 64-bit

Display

  • 19" TFT-LCD

Display Resolution

  • 1280 x 1024

Touch Screen

  • Optional IR touch

Network Interface

  • Ethernet 10/ 100/ 1000 MB Base-T LAN; 802.11 a/b/g/n WLAN, Bluetooth 3.0+HS
Control Buttons
  • 5 side buttons: 1 power and 4 functional buttons

Speaker

  • Built-in speaker

USB 2.0 Port

  • 6

COM Port

  • 4

Microphone-in

  • 1

Audio-out

  • 1

Ethernet

  • RJ45 connector for Ethernet x 1

DC-in

  • 1

Battery Pack

  • DR202 Li-ion battery; 11.1V, 7800mA x 3

AC/DC Adapter

  • Input: 100 – 240V AC; Output: 19V DC, 6.31A

Enclosure

  • ABS + PC plastics, anti-microbial plastics

Dimensions (H x W x D)

  • 14.9 x 17.7 x 2.6 in/ 380 x 450 x 65 mm

Weight

  • 15.4 lbs/ 7 kg

VESA-compliant mounting

  • Yes, 100mm × 100mm

Water & Dust Resistance

  • IP65 sealed front IR touch panel (not applicable for non-IR SKU)

Safety & EMI Certifications

  • CB (IEC60601-1), CAN/CSA-C22.2 No.601.1, EN55011, EN60601-1, UL60601-1, FCC CFR47 Part.18, RoHS Compliant

Regulatory

  • FCC Class B, CE, C-Tick, RoHS compliant

Temperature

  • Operation: 0°C – 40°C; Storage: -20°C – 60°C

Humidity

  • 0% – 90% non-condensing