Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Models
- AXIS Q6042-E 50 Hz, AXIS Q6042-E 60 Hz
- AXIS Q6044-E 50 Hz, AXIS Q6044-E 60 Hz
- AXIS Q6045-E Mk II 50 Hz, AXIS Q6045-E Mk II 60 Hz
Image sensor - AXIS Q6042-E: 1/4” ExView HAD Progressive scan CCD
- AXIS Q6044-E: 1/3” Progressive scan CCD
- AXIS Q6045-E Mk II: 1/2.8” Progressive scan CMOS
Lens - AXIS Q6042-E: f=3.3-119 mm, F1.4–4.2, Autofocus, 57.2° – 1.7° viewa
- AXIS Q6044-E: f=4.4-132 mm, F1.4–4.6, Autofocus, 62.9° – 2.2° viewa
- AXIS Q6045-E Mk II: f=4.44-142.6 mm, F1.6–4.41, Autofocus, 62.8° – 2.23° viewa
Day and night: Automatically removable infrared-cut filter
Minimum illumination - AXIS Q6042-E: Color: 0.5 lux at 30 IRE F1.4; B/W: 0.008 lux at 30 IRE F1.4
- AXIS Q6044-E: Color: 0.2 lux at 30 IRE F1.4; B/W: 0.04 lux at 30 IRE F1.4
- AXIS Q6045-E Mk II: Color: 0.3 lux at 30 IRE F1.6; B/W: 0.03 lux at 30 IRE F1.6
Shutter time - AXIS Q6042-E: 1/30000 s to 1.5 s (50 Hz), 1/30000 s to 0.5 s (60 Hz)
- AXIS Q6044-E: 1/10000 s to 1/4 s
- AXIS Q6045-E Mk II: 1/33000 s to 1/3 s (50 Hz), 1/33000 s to 1/4 s (60 Hz)
Pan/Tilt/Zoom - E-flip, 256 preset positions, Tour recording, Guard tour, Control queue, On-screen directional indicator, Set new pan 0° Pan: 360° endless, 0.05°–450°/s; Tilt: 220°, 0.05°–450°/s
- AXIS Q6042-E: 36x optical zoom and 12x digital zoom, total 432x zoom
- AXIS Q6044-E: 30x optical zoom and 12x digital zoom, total 360x zoom
- AXIS Q6045-E Mk II: 32x optical zoom and 12x digital zoom, total 384x zoom
Video compression: H.264 Main and Baseline Profiles (MPEG-4 Part 10/AVC) Motion JPEG
Resolutions - AXIS Q6042-E: Extended D1 736x576 to 176x144 (50 Hz), Extended D1 752x480 to 176x120 (60 Hz)
- AXIS Q6044-E: 1280x720 (HDTV 720p) to 320x180
- AXIS Q6045-E Mk II: 1920x1080 (HDTV 1080p) to 320x180
Frame rate - H.264: Up to 25/30 fps (50/60 Hz) in all resolutions
- Motion JPEG: Up to 25/30 fps (50/60 Hz) in all resolutions
- AXIS Q6045-E Mk II: Up to 50/60 fps (50/60 Hz) in HDTV 720p
Video streaming - Multiple, individually configurable streams in H.264 and Motion JPEG
- Controllable frame rate and bandwidth VBR/CBR H.264
Image settings - Wide dynamic range (WDR), Manual shutter time, Compression, Color, Brightness, Sharpness, White balance, Exposure control, Exposure zones, Backlight compensation, Fine tuning of behavior at low light, Rotation, Text and image overlay, 32 individual 3D privacy masks, Image freeze on PTZ
- AXIS Q6042-E: Electronic image stabilization
- AXIS Q6044-E: Electronic image stabilization, Automatic defog
- AXIS Q6045-E Mk II: Highlight compensation, Automatic defog
Security: Password protection, IP address filtering, HTTPSb encryption, IEEE 802.1Xb network access control, Digest authentication, User access log, Centralized certificate management
Supported protocols: IPv4/v6, HTTP, HTTPSb, SSL/TLSb, QoS Layer 3 DiffServ, FTP, CIFS/SMB, SMTP, Bonjour, UPnPTM, SNMPv1/v2c/v3 (MIB-II), DNS, DynDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, RTCP, ICMP, DHCP, ARP, SOCKS, SSH, NTCIP
Application Programming Interface: Open API for software integration, including VAPIX® and AXIS Camera Application Platform; specifications at www.axis.com, AXIS Video Hosting System (AVHS) with One-Click Camera Connection. ONVIF Profile S, specification at www.onvif.org
Intelligent video - Video motion detection, Autotracking, Active Gatekeeper, AXIS Camera Application Platform enabling installation of additional applications
- AXIS Q6045-E Mk II: Basic analytics (not to be compared with third-party analytics): Object removed, Enter/exit detector, Fence detector, Object counter, Highlight compensation
Event triggers - Video motion detection, Shock detection, Fan, Heater, Temperature, Manual trigger, Autotracking, Moving, PTZ preset, Edge storage events, AXIS Camera Application Platform
- AXIS Q6045-E Mk II: Enter/exit, Fence detector, Object removed
Event actions: File upload: FTP, HTTP, network share and email Notification: email, HTTP and TCP PTZ preset, Guard tour, Autotracking, Day/night mode, Video recording to edge storage, Pre-and post-alarm video buffering
Built-in installation aids: Pixel counter
Casing:IP66-, NEMA 4X- and IK10-rated metal casing (aluminum), polycarbonate (PC) clear dome, sunshield (PC/ASA)
Memory: 512 MB RAM, 128 MB Flash
Power: High Power over Ethernet (High PoE), max. 60 W, Axis High PoE 60 W Midspan 1-port: 100–240 V AC, max. 74 W
Connectors: RJ45 for 10BASE-T/100BASE-TX PoE, RJ45 Push-pull Connector (IP66) included
Edge storage: SD/SDHC/SDXC slot supporting memory card up to 64 GB (card not included); support for recording to network share (network-attached storage or file server)
Operating conditions - With 30 W: -20 °C to 50 °C (-4 °F to 122 °F)
- With 60 W*: -50 °C to 50 °C (-58 °F to 122 °F) Humidity 10-100% RH (condensing), Arctic Temperature Control enables camera start-up at temperatures as low as -50 oC (-58 oF)
Storage conditions: -50 °C to 60 °C (-58 °F to 140 °F)
Approvals: - EN 55022 Class A, EN 61000-3-2, EN 61000-3-3, EN 61000-6-1, EN 61000-6-2, EN 55024, EN 50121-4, IEC 62236-4, FCC Part 15 Subpart B Class A, ICES-003 Class A, VCCI Class A, C-tick AS/NZS CISPR 22 Class A, KCC KN22 Class A, KN24, IEC/EN/UL 60950-1, IEC/EN/UL 60950-22, IEC/EN 60529 IP66, NEMA 250 Type 4X, NEMA TS-2-2003 v 02.06, subsection 2.2.7, 2.2.8, 2.2.9; IEC 62262 IK10, IEC 60068-2-1, IEC 60068-2-2, IEC 60068-2-78, IEC 60068-2-14, IEC 60068-2-30, IEC 60068-2-6, IEC 60068-2-27, IEC 60068-2-60, ISO 4892-2 Midspan: EN 60950-1, GS, UL, cUL, CE, FCC, VCCI, CB, KCC, UL-AR
Weight: 3.7 kg (8.2 lb.)
Included accessories: Axis High PoE 60 W Midspan 1-port, RJ45 Push-pull Connector (IP66), Sunshield, Installation Guide, Installation an Management Software CD, Windows decoder 1-user license
Video management software: AXIS Camera Companion (included), AXIS Camera Station and video management software from Axis’ Application Development Partners (not included). For more information, see www.axis.com/products/video/software
Warranty: Axis 3-year warranty and AXIS Extended Warranty option, see www.axis.com/warranty