Charge your tablet and your phone simultaneously. Planning an international business trip or vacation? Now you can keep your mobile devices charged while you're away, without having to worry about whether or not the adapter you use at home will work overseas. The versatile travel charger ships with interchangeable power plugs that let you plug in and charge your devices nearly anywhere you go around the world.
Plus, you can charge two of your devices at the same time. This dual-port USB wall charger lets you charge two mobile devices at once, using a single USB wall charger, so you won’t have to wait until one of your devices is fully charged before charging another.
International travel – universal power adapter
The wall charger includes a universal power adapter, which lets you plug in to any electrical socket almost anywhere in the world. So, no matter where you are travelling to, you can rest assured that you’ll be able to keep your mobile devices charged and ready to use.
Simultaneous charging – dual USB charge ports
With one 1A port for charging your smartphone or iPhone, and a 2.4A port for charging your iPad or other tablet, you’ll always have the necessary charging power for your mobile devices. Whether you’re charging two phones at the same time or charging a phone and a tablet, you can ensure all of your mobile devices are ready when you need them.
Compact and lightweight – portable design
The portable USB wall charger features a folding North American plug that tucks away nicely to fit inside your laptop bag, purse, backpack or other carrying case, making it the perfect mobile accessory for any carry-on. Plus, you can easily throw in the correct international plug for your destination and you’re all set to go.
Once you land you can swap out the plugs and be ready to charge in the airport, in your hotel room or just about anywhere you can find a wall outlet.
The USB2PACBK is backed by our 2-year warranty to ensure dependable performance.
Note: Some mobile devices such as certain Samsung and BlackBerry devices use proprietary power connections which are not compatible with aftermarket chargers. Please consult the manufacturer's documentation to ensure compatibility with the USB2PACBK.
Note:
Technical Specifications
Warranty: 2 Years
Connector A: 1 - NEMA 1-15 Power (North America) Plug
Connector B: 2 - USB A (4 pin) Female
Connector A: 1 - BS 1363 Power (UK) Plug
Connector A: 1 - CEE 7/16 Power (Europlug) Plug
Connector A: 1 - AS/NZS 3112 Power (Australia) Plug
Color: Black
Product Weight: 4.7 oz [132 g]
Input Voltage: 100 ~ 240 AC
Input Current: 0.5A Max
Output Voltage: 5 DC
Output Current: Port 1 - 1A Port 2 - 2.4A
Shipping (Package) Weight: 4.7 oz [132 g]
Package Quantity: 1
Included in Package: 1 - 2 Port USB Wall Charger