4 Port Gigabit Power over Ethernet PCIe Network Card - PSE / PoE PCI Express NIC

The ST4000PEXPSE 4-Port PoE NIC lets you add four Gigabit Power over Ethernet ports through a single PCI Express slot. Each port can provide up to 25.5W of power, combining network data and power over a single Ethernet cable for reduced cable clutter and added convenience for remote PoE devices.

The PCI express PoE card supports the IEEE 802.3at (Type 1 and 2) standard for Power Sourcing Equipment (PSE), and can deliver up to 48V DC power to compliant Powered Devices (PD). This eliminates the need for a separate power source and data connection for PoE devices such as IP cameras, IP phones or wireless access points.

Suitable for any standard profile PCIe-enabled client, server or workstation, the PoE network card supports features such as Jumbo Frames (up to 9KB), VLAN tagging and Wake on LAN (WoL).

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST4000PEXPSE
EAN/UPC
0065030855150,065030855150
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

  • Warranty: 2 Years
Hardware
  • Bus Type: PCI Express
  • Card Type: Standard Profile
  • Chipset ID: Realtek - RTL8111E
  • Industry Standards: IEEE 802.3at, 802.3af, 802.3, 802.3u, 802.3ab, 802.3az Draft 2.2 Energy-Efficient Ethernet (EEE), 802.1q VLAN tagging, 802.1p Layer 2 Priority Encoding and 802.3x Full Duplex Flow Control
  • Interface: RJ45 (Gigabit Ethernet)
  • Port Style: Integrated on Card
  • Ports: 4
Connector(s)
  • Connector Type(s): 1 - PCI Express x4 Male
  • External Ports: 4 - RJ-45 Female
  • Internal Ports: 1 - LP4 (4 pin; Molex Large Drive Power) Male: 1 - SATA Power (15 pin) Plug
Performance
  • Auto MDIX: Yes
  • Buffer Size: 48 KB
  • Compatible Networks: 10/100/1000 Mbps
  • Full Duplex Support: Yes
  • Jumbo Frame Support: 9K max.
  • Maximum Data Transfer Rate: 2000 Mbps (Full-duplex)
Software
  • OS Compatibility: Windows® 8 / 8.1 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64) Windows Server® 2012, 2008 R2, 2003(32/64) Linux 2.4.x and later
Special Notes / Requirements
  • System and Cable Requirements:
    • Available full height (standard profile) PCI Express expansion slot
    • Available LP4 Molex or SATA power connector
Physical Characteristics
  • Product Height: 4.7 in [120 mm]
  • Product Length: 9.4 in [240 mm]
  • Product Width: 0.7 in [18 mm]
Indicators
  • LED Indicators:
    • 4 - Link/ Activity (green)
    • 4 - PoE Active (yellow)
Power
  • Output Voltage: 48 DC
Environmental
  • Humidity: 10~90% RH (Non-condensing)
  • Operating Temperature: 0°C to 55°C (32°F to 131°F)
  • Storage Temperature: -40°C to 75°C (-40°F to 158°F)
Packaging Information
  • Shipping (Package) Weight: 10.2 oz [290 g]
What's in the Box
  • Included in Package: 1 - PCI Express Network Card
  • 1 - Driver CD
  • 1 - Instruction Manual

* Product appearance and specifications are subject to change without notice.

* Same day shipping is only available for orders shipping within the United States.