1 Port USB to RS232 DB9 Serial Adapter with Detachable 6ft USB A to B Cable

Add an RS232 serial port to your laptop or desktop computer through a detachable USB cable. The ICUSB232D 1 Port USB to Serial Adapter lets you add an RS232 DB9 serial port to your laptop or desktop computer through USB, so you can connect to, monitor and control a serial device. For easy connections, the adapter features a female USB type-B port, so you can choose the length of USB cable needed to reach your serial device (6ft / 1.8m USB A-B cable included).

The USB to RS232 adapter is a convenient and cost-saving solution for providing legacy serial connectivity to devices such as point-of-sale terminals, serial modems, industrial equipment and a wide variety of other RS232 peripherals.

The USB to serial converter is easy to install and offers broad operating system compatibility including Windows®, Mac OS® and Linux for easy integration into mixed environments, and offers support for transfer rates up to 128 Kbps.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ICUSB232D
EAN/UPC
0065030859448,065030859448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

  • Warranty: 2 Years
Hardware
  • Bus Type: USB 2.0
  • Chipset ID: Prolific - PL2303TA
  • Interface: Serial
  • Port Style: Cable Adapter
  • Ports: 1
Connector(s)
Connector Type(s): 1 - USB B (4 pin) Female
1 - DB-9 (9 pin; D-Sub) Male

Performance
  • Data Bits: 5, 6, 7, 8
  • FIFO: 512 Bytes
  • Max Baud Rate: 128 Kbps
  • Parity: None, Odd, Even, Mark, Space
  • Stop Bits: 1, 1.5, 2
Software
OS Compatibility: Windows® 8 / 8.1 (32/64bit), 7 (32/64), Vista (32/64), XP (32/64)
Windows Server® 2012, 2008 R2, 2003
Mac OS® 10.8 and up (Tested up to 10.9) Linux? Android? PL2303TA

Physical Characteristics

  • Cable Length: 6 ft [1.8 m]
  • Color: Black
  • Enclosure Type: Plastic
  • Product Height: 0.9 in [22 mm]
  • Product Length: 2.3 in [59 mm]
  • Product Width: 1.3 in [32 mm]
Power
  • Power Source: USB-Powered
Environmental
  • Humidity: 5~95% RH (Non-Condensing)
  • Operating Temperature: 0°C to 70°C (32°F to 158°F)
  • Storage Temperature: -10°C to 80°C (14°F to 176°F)
Packaging Information
  • Shipping (Package) Weight: 4.9 oz [140 g]

What's in the Box

Included in Package:

1 - USB to RS232 Adapter
1 - 6ft USB Cable - A to B
1 - Driver CD
1 - Instruction Manual