ThinkPad Helix Ultrabook Keyboard US English

The ThinkPad Helix Ultrabook Keyboard is a thin, mechanical keyboard that provides the optimal mobile typing experience. Connected through a custom hinge, the tablet rests at the ideal viewing angle for maximum productivity. A built-in Clickpad provides users a tactile way to manage and use legacy office programs and other applications.

Manufacturer Part Number
4X30G93853
EAN/UPC
0888965596581,888965596581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical specifications

Electrical Specifications

  • Operating voltage 4.4V~5.25V
  • Power consumption 100mA maximum )

Physical Specifications

  • Keys: 83 keys, 84 keys, or 88 keys (varies by country or region)
  • Color: Black
  • Product Dimensions: (Length x Width x Depth)
    • 301.1 x 215.7 x 7.3(min) / 25.4(max)
  • Weight: About 560g g