Mobile 2.5-inch Hard Drives

WD Black hard drives are designed for enthusiasts and creative professionals looking for leading-edge performance. These 2.5-inch mobile drives are perfect for high-performance applications like photo and video editing, gaming and power PCs.

Manufacturer Part Number
WD2500LPLX-50PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model number1 : WD2500LPLX
  • Interface : SATA 6 Gb/s 
  • Formatted capacity2 : 250,059 MB 
  • User sectors per drive : 488,397,168
  • Form factor : 2.5-inch 
  • Advanced Format (AF) : Yes 
  • RoHS compliant3 : Yes 

Performance

  • Data transfer rate Interface speed : 6 Gb/s
  • Cache (MB): 32
  • Rotational speed (RPM): 7200
  • Average drive ready time (sec): 3.8

Reliability/Data Integrity

  • Load/unload cycles4: 600000
  • Non-recoverable read errors per bits read: <1 in 1014 
  • Limited warranty (years)5: 5

Power Management

  • 5VDC ±10% (A, peak): 1.07
  • Average power requirements (W): 
    • Read/Write: 2.3
    • Idl: 1.0
    • Standby/Sleep: 0.5

Environmental Specifications6

  • Temperature (°C):
    • Operating: 0 to 60
    • Non-operating: -40 to 65
  • Shock (Gs)
    • Operating (2 ms): 400
    • Non-operating (2 ms): 1000
  • Acoustics (dBA)7
    • Idle: 23
    • Seek (average): 25

Physical Dimensions

  • Height (in./mm): 0.28/7.0 
  • Length (in./mm): 3.94/100.20 
  • Width (in./mm): 2.75/69.85 
  • Weight (lb./kg, ± 10%): 0.20/0.92 

1 Not all products may be available in all regions of the world.
2 As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes. Total accessible capacity varies depending on operating environment. As used for buffer or cache, one megabyte (MB) = 1,048,576 bytes. As used for transfer rate or
interface, megabyte per second (MB/s) = one million bytes per second, and gigabit per second (Gb/s) = one billion bits per second. Effective maximum SATA 6 Gb/s transfer rate calculated according to the Serial ATA specification published by the SATA-IO organization as of the date of this specification sheet. Visit www.
sata-io.org for details.
3 WD hard drive products manufactured and sold worldwide after June 8, 2011, meet or exceed Restriction of Hazardous Substances (RoHS) compliance requirements as mandated by the RoHS Directive 2011/65/EU.
4 Controlled unload at ambient condition.
5 WD Black limited warranty is region specific. Visit http://support.wd.com/warranty for details.
6 No non-recoverable errors during operating tests or after non-operating tests.
7 Sound power level.