Perfect Balance of High Capacity and High Performance
The Seagate® Enterprise Performance 10K HDD delivers mission critical performance with TurboBoostTM, high capacities and the low power that data centers need. Helping reduce IT operating costs, the latest enterprise drives enable OEMs, system builders and IT pros to:
Note:
Generation: 10K.8
Capacity: 1.2TB
Interface: SAS 12Gb/s
Spin Speed: 10000RPM
Cache: 128MB
Areal Density: 606.9
Maximum Operating Shock: 25Gs
Maximum Length: 100.45mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 193g
AFR: 0.44%
Operating Temperature: 55°C
Average Operating Power: 7.25W
TURBOBOOST: Yes