Enterprise Capacity 2.5 HDD 12GB/s SAS 4KN 2TB Hard Drive With SED FIPS

Design Small and Deliver BIG—2.5-Inch Nearline Drive

  • Up to 2TB capacity in 15mm z-height, 2.5-inch form factor for spaceconstrained data centers
  • Designed for high-density storage solutions requiring environmentally sound low power consumption and low weight for maximum storage efficiency
  • Choose 12Gb/s SAS for high data integrity, scalability and fast data access or SATA 6Gb/s for economical nearline performance.
  • Third-generation, enterprise-class reliability for 24×7 environmental robustness
  • Highest efficiency with over 50% improvement in watts/TB, and 18% sequentialperformance improvement compared to the previous generation
  • Improved rotational vibration tolerance and head micro-actuation maximizes system availability and performance.
  • Lowest enterprise operating power and enhanced PowerChoice™ options for additional power savings during idle periods
  • Protect data where it lives—on the drive—by choosing from government-gradeSED FIPS 140-2 option or SED models with Seagate Instant Secure Erasetechnology for easy and cost-effective drive disposal.

Manufacturer Part Number
ST2000NX0353-30PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation: V.3
Capacity: 2TB
Interface: SAS 12Gb/s
Spin Speed: 7200RPM
Cache: 128MB
Encryption: Encryption
Storage Type: HDD
Areal Density: 585
Maximum Operating Shock: 25Gs
Maximum Length: 100.46mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 198g
AFR: 0.63%
Operating Temperature: 55°C
Average Operating Power: 6.02W