Micron's solid state drive (SSD) is targeted at applications that require high perform-ance and enterprise-class storage reliability. The P420m is designed to deliver extremely high IOPS performance by its ability to support up to 256 outstanding commands while ensuring full end-to-end data protection.
The P420m comes in a 2.5-inch form factor and uses a second-generation (Gen2) PCIe x4 lane interface on the host side and 16 ONFI 2.1-compliant channels on the Flash side.
Note:
Product Line: P420m
Capacity: 350GB
Package: 2.5 PCIe
Voltage: 12V
Op Temp: 0C to +85C
Interface: PCIe
READ: 430K IOPs
Sequential READ: 1.8 GB/s
Special Options Technology : -