ESC8000 G3 Barebone System

Complete remote server management

The ASMB8-iKVM (IPMI 2.0-compliant) enables remote update BIOS, standalone KVM/Java utility, video recording and BSOD capture. Based on out-of-band management, even if the server operating system is down or offline, the KVM module can still provide round-the-clock remote monitoring and diagnosis through a user-friendly web-based graphical interface via all major browsers. In addition, ASWM Enterprise software provides one-to-multiple centralized management including BIOS flash, software dispatch, task scheduler, remote control, and power control, all through a colorful and informative graphical interface. Through ASUS remote management solution, user could save time and effort on server management and trouble-shooting.

Manufacturer Part Number
ESC8000 G3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor / System Bus

    2 x Socket R3 (LGA 2011-3) 
    Intel® Xeon® processor E5-2600 v3 product family(145W)
    QPI 6.4 / 8.0 / 9.6 GT/s
    *Refer to www.asus.com for CPU Support list

  • Core Logic

    Intel® C612 PCH

  • Memory

    Total Slots : 24 (4-channel per CPU, 12 DIMM per CPU) 
    Capacity : Maximum up to 1536GB LRDIMM
    Memory Type :
    DDR4 2133 /1866/1600/1333 RDIMM*1
    DDR4 2133 /1866/1600/1333 LRDIMM*1
    DDR4 2133 /1866/1600/1333 NVDIMM*1
    Memory Size :
    32GB, 16GB, 8GB, 4GB RDIMM
    64GB, 32GB LRDIMM
    * Please refer to ASUS server AVL for the latest update

  • Expansion Slots

    Total: 10

    Full-length/Full-height
    8 x PCI-E 3.0 x16 (x16 Link) + 1 x PCI-E 3.0 x16 (x8 Link)

    Half-lenth/Low-profile 
    1 x PCI-E 3.0 x8 (x8 Link)

  • Storage

    SATA Controller :
    Intel® C612
    6 x SATA3 6Gb/s ports 
    1 x M.2 connector 
    Intel® Rapid Storage Technology Enterprise(RSTe) (For Windows Only)
    (Support Software RAID 0, 1, 5, 10 )
    LSI® MegaRAID (For Linux/Windows) 
    (Support Software RAID 0, 1, 10 )
    SAS Controller :
    ASUS PIKE II 3008 8-port SAS HBA card*2
    ASUS PIKE II 3108 8-port SAS HW RAID card*2

  • HDD Bays

    6 x Hot-swap 2.5" HDD Bays

  • Networking

    2 x Intel® I210AT + 1 x Mgmt LAN

  • InfiniBand

    Optional kits:
    PEM-FDR
    PEB-10G/57840-2S
    PEB-10G/57811-1S

  • Graphic

    Aspeed AST2400 with 32MB VRAM

  • On Board I/O

    3 x RJ-45 ports (One for ASMB8-iKVM)
    1 x COM port
    2 x USB 3.0 ports (Front x 2, Rear x 0)
    2 x USB 2.0 ports (Front x 2, Rear x 0)
    1 x VGA port

  • OS Support

    Windows® Server 2012 R2
    Windows® Server 2012
    Windows® Server 2008 Enterprise R2 SP1 64-bit
    RedHat® Enterprise Linux
    SuSE® Linux Enterprise Server
    CentOS
    Ubuntu
    VMware
    Citrix XenServer

    *(Subject to change without any notice)

  • Management Solution

    ASWM Enterprise
    Default 1 x ASMB8-iKVM for KVM-over-Internet

  • Regulatory Compliance

    BSMI, CE, FCC(Class A)

  • Dimensions

    759mm x 447mm x 130.6mm (3U)

  • Form Factor

    3U

  • Weight

    29.2kg (exluding CPU/memory/HDD/add-on cards)

  • Power Supply

    2+1 Redundant 1600W 80PLUS Platinum Power Supply;
    1600W: 100-127/200-240 Vac, 25.8/19 A, 47-63 Hz, Class I

  • Environment

    Operation temperature: 10℃ ~ 35℃ / Non operation temperature: -40℃ ~ 70℃
    Non operation humidity: 20% ~ 90% ( Non condensing)

  • Accessory Box

    1 x MB Support DVD
    1 X ASWM Enterprise DVD
    1 x ASMB8 SDVD
    1 x Bag of Screws
    3 x AC Power Cable
    16 x GPU air ducts (8 for Intel Xeon Phi; 8 for AMD/Nvidia)
    8 x mylar for GPU air ducts for AMD GPU cards
    16 x VGA power cable
    8 x VGA power cable for Nvidia 300W and above cards

  • Optional Items

    PEM-FDR
    PEB-10G/57840-2S
    PEB-10G/57811-1S
    PIKE II 3108
    PIKE II 3008