StyleView Laptop Cart, 6 Drawers

This innovative, truly ergonomic and easy-to-maneuver healthcare cart features sit-to-stand height adjustment and an adjustable back-tilt keyboard tray. Its auto-locking drawer system enables simple and efficient management of non-controlled medication.

Manufacturer Part Number
SV43-1160-0
EAN/UPC
0698833043624,698833043624
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: SV43-1160-0

Description: StyleView Laptop Cart, non-powered, 6 Drawers (white, grey and polished aluminum)

Includes worksurface, CPU lock, secure laptop compartment, primary triple drawer, supplemental triple drawer, drawer dividers, four-port USB hub, scanner holder bracket, mouse holder, wrist rest, back-tilt keyboard tray, left/right mouse tray, rear handle, storage basket, cable storage, four casters (two locking), StyleLink software

† Maximum Laptop Size: 17"W x 14.75"D x 2"H (432 x 375 x 51 mm)

* Weight Capacity: Total maximum load on height-adjustment assembly = 20 lbs (9.1 kg). This is the sum of the following components: worksurface ≤ 5 lbs (2.3 kg); keyboard tray ≤ 3 lbs (1.4 kg); laptop compartment ≤ 10 lbs (4.5 kg); small drawer ≤ .25 lbs (.1 kg)

Laptop and worksurface adjust 20" (51 cm) in tandem

Cart may be fitted with up to five rows of drawers. Vertical adjustment range is affected by the number of drawer rows: 0–2 rows = 20" (51 cm); 3 rows = 16" (41 cm ); 4 rows = 12" (30 cm); 5 rows = 8" (20 cm)

True Ergonomics

  • Ergonomic back-tilt keyboard tray with left or right mouse tray ensures wrists remain in a neutral position during data entry—avoid repetitive-stress injuries while increasing comfort and productivity
  • Designed for users 5'0" to 6'1" (152 to 185 cm) tall and for prolonged sitting or standing applications. The exceptional height adjustment range means shorter and taller users can work comfortably and productively in a seated as well as standing position
  • Patented CF™ lift-and-pivot motion technology minimizes forces required to adjust cart position: Casters and height adjustment require just a touch
  • Actual cart weight is just 81 lbs (36.7 kg), making system relocation easy

Safe

  • Surfaces are treated with antimicrobial for product protection; handles are smooth and continuous for improved cleanability
  • Environmentally clean: RoHS, REACH, WEEE and EU (94/62/EC) packaging compliant
  • Tested to UL/EN/IEC and FCC Part 15 Class A specifications for enhanced patient safety
  • Durable, easy-to-clean exterior composed of aluminum, high-grade plastic and zinc-plated steel promotes infection control
  • One-piece worksurface with no seams; easy-to-clean design promotes infection control
  • Lockable, ventilated enclosed storage for open laptop. Keys and locks are heavy-duty
  • Front-locking casters
  • CPU lock provided inside the storage compartment for additional security
  • Designed to meet guidelines established by the American National Standards Institute for computer use

Service

  • Covered by Global Service Program—24/7 coverage
  • Includes free StyleLink software with enterprise capabilities for drawer management reporting

All the Details Covered

  • Four amber LEDs provide light over keyboard tray; includes 15-minute auto shut-off
  • Button for LED lights is located conveniently on worksurface
  • Notebook screen holders: Prevents the notebook screen from vibration for less damage to hinges over time
  • Drawer dividers are included, allowing compartments to be customized to match your workflow requirements
  • Universal mounting slot for accessories and equipment
  • Ships fully assembled
  • Four-port USB hub
  • Four (4) ultra-smooth gliding casters for extremely easy push/pull mobility; two locking casters ensure lock-in-place stability
  • Laptop screen slot cover: Protection from large spills on the worksurface while retaining easy access to the laptop’s power button

Compatibility and Dimensions

  • Internal Dimensions: individual small drawer = 2.5"H x 3.75"W x 10.5"D (63.5 x 95 x 267 mm)—includes dividers to configure up to 4 compartments; compartment for laptop = 18.3"W x 14.9"D x 2.5"H (466 x 378 x 64 mm)
  • Open-architecture design accommodates most laptops—even widescreen with up to 17.3" diagonal size—easing future hardware deployments and upgrades
  • Compact Wheel-to-Wheel Base Dimensions: 17" x 21" (430 x 533 mm)
  • Worksurface Dimensions: 22"W x 19.6"D (562 x 498 mm)

Shipping Dimensions: 53"D x 34"W x 36"H (135 x 89 x 91 cm)

Shipping Weight: 107 lbs (48.3 kg); actual cart weight = 81 lbs (36.7 kg)

Warranty: Five (5) years