MC342DNW LED Multifunction Printer

Wireless network-ready A4 colour MFP for the micro business or home office

  • A4 colour 4-in-1 MFP, 1-5 users
  • 22ppm mono and 20ppm colour print speed
  • 350 sheet standard paper capacity
  • PCL/PS printer language emulation
  • RADF and Auto duplex as standard
  • Wireless network-ready
  • Mobile printing compatible

The MC342dnw delivers professional quality and reliability for micro businesses or home office workers that require print, scan, copy and fax functionality. Colour print speeds of 20ppm and mono print speeds of 22ppm, provides the user with the flexibility to manage their documents in-house. The MC342dnw is wireless network-ready, allowing you to place your MFP wherever is most convenient.

The MC342dnw offers as standard, duplex printing, scanning/copying, automatic RADF, and superior quality High Definition colour and mono A4 printing.

Print smart, saving time and money through printing in-house

Management and printing of your documents is so much simpler, combining High Definition colour printing with tools that give you the ability to create a full range of documents in-house, allowing you to effectively manage what you print and when you print it. Print business cards, banners (up to 1320mm), leaflets, presentations, booklets, CD/DVD labels and more, on a range of paper up to 220gsm.

Sharp, accurate scanning with useful document management functionality

Providing sharp, fast and accurate scanning, enabling you to digitise your documents clearly and with ease. Scan directly to a USB or network TWAIN, whilst LDAP provides direct access to contact and email data from an existing directory server.

Simple one touch copying with outstanding results

Combining LED scanning and printing for clear, sharp and fast results, offering superior and simple copying through an easy to use user interface with one touch buttons for all functions. Save regular copy settings and with ID Copy you can copy double sided ID cards on a single side.

Efficient and cost saving functionality

The MC342dnw is built on award winning digital LED technology that is inherently energy efficient with many features and functions that reduce your ongoing costs, including Eco, Deep Sleep and Auto Off modes, that reduces energy consumption to 0.5W when not in use.

Mobile printing

Connect to a network, wireless or web-enabled printer through a smartphone or tablet.  This printer is Google Cloud Print Ready*, as well as being compatible with AirPrint* by Apple Inc, Cortado Workplace and ePrint from Microtech Corp, enabling remote printing from anywhere in the world, without having to connect directly to a printing device. 

Reliable printing with a 3-year warranty as standard

OKI’s ultra-reliable, award winning digital LED technology has fewer moving parts, which means less wear and tear, for exceptional reliability. This, plus durable components and a robust, built-to-last design, allows us to provide users with the peace of mind of a 3-year warranty as standard.

Manufacturer Part Number
MC342DNW
EAN/UPC
4949443040296
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full specifications

Key Features

    Description A4 colour 4-in-1 MFP
    Number of users 1 to 5

Printer

    Print Speed A4: 20ppm colour, 22ppm mono
    Time to first print (TTFP) 9 seconds colour, 8.5 seconds mono
    Warm up time Up to 60 seconds from power on and up to 32 seconds from power save
    Processor speed 533MHz

Scan

    Scan Resolution Up to 1200 x 1200dpi
    Scan Speed Up to 20ppm colour, up to 30ppm mono
    Colour depth Input 48-bit / Output 24-bit
    Document input 50-sheet Reverse Automatic Document Feeder (RADF), flatbed scanner
    Contrast 7 Levels
    Format PDF, M-TIFF, JPEG, XPS
    Addressbook LDAP, 100 E-mail addresses and 20 group addresses
    Scan to FTP, HTTP, USB memory, E-mail, TWAIN, CIFS

Copy

    First copy out time (FCOT) Less than 14 seconds colour, less than 12 seconds mono
    Copy speed Up to 20cpm colour and up to 22cpm mono
    Copy resolution Up to 600 x 600dpi
    Reduction/Enlargement Zoom 25-400%
    Maximum copies 99

Fax

    Fax connectivity RJ11 x 2 (Line/Tel), PSTN, PBX Line
    Fax speed ITU-T G3(Super G3) up to 33.6kbps, 3 seconds/page
    Speed dials Fast dialing
    Groups Up to 20
    Broadcast Maximum 100
    Fax memory 4MB (approx. 200 pages transmit and receive)

Operator panel

    LCD panel Single simplified blue backlit graphics panel: 84.1mm (W) x 33.6mm (H); Resolution: 320 x 128 dots
    Key pad 12 alpha/numeric keys, 4 main function buttons (Copy, Scan, Print, Fax), Color & Mono Start, Status, Setting, Help, One Touch & Shift keys, 6 main navigation buttons (Back, Up, Down, Left, Right, OK), Clear, Stop, Power Save, Reset/Log Out

Interface and Software

    Connectivity 10/100 TX Ethernet, USB 2.0 Device IF, USB 2.0 Host IF
    Printer language PCL6 (XL3.0), PCL5c, SIDM (IBM-PPR, EPSON-FX)
    Network & protocols All major network protocols supported via ethernet card with internal web server for printer and network card set-up and management. TCP/IPv4&v6, SMTP, POP3, HTTP, SNMPv1&v3, DHCP, DNS, LPR, Port9100, BOOTP, ARP, FTP, CIFS, LDAP, SLP, Bonjour. NetWare, EtherTalk, NetBEUI, LLTD, Web Service on Devices, AirPrint, Google Cloud Print. Wireless LAN Protocol (IEEE802.11b, IEEE802.11g, IEEE802.11n, Infrastructure Mode, WEP, WPA(TKIP), WPA2(AES), WPS-PBC, WPS-PIN, Open system authentication, Shared key authentication, IEEE802.1x authentication)
    OS Compatibility Windows XP (32-bit & 64-bit) / Server 2003 (32-bit & 64-bit) / Server 2008 (32-bit & 64-bit) / Server 2008 R2 (64-bit) / Vista (32-bit & 64-bit) / Windows 7 (32-bit & 64-bit) / Windows 8 (32-bit & 64-bit); Mac OS X 10.3.9 to 10.8
    Advanced networking and security IP Filtering, MAC Filtering, SSL/TLS, NIC Driver (IC+), WindowsRally, EmailAlert, EAP(IEEE802.1X), IPSec
    Utilities Template Manager, Color Correct, OKI LPR, Color Swatch Utility, PrintSuperVision.net, PrintSuperVision Multiplatform, Print Job Accounting Server, Print Job Accounting Client, Web Driver Installer, Network Card Setup, Configuration Tool, ICC Color Profiles, PS Gamma Adjuster, Profile Assistant, PDF Direct Print, Actkey
    Document management Nuance PaperPort SEv11, Nuance OmniPage SEv16

Print quality

    Resolution ProQ2400 Multi-level Technology, 1200 x 600dpi, 600 x 600dpi
    Enhancements Auto Color Balance, Photo Enhance via driver

Typefaces

    Printer fonts Scalable: 87 PCL Fonts; PCL Bitmap fonts: Lineprinter OCR-A/B, USPS ZIP Barcode
    Barcodes 11 types of one dimension with 27 variations: UPC-A, UPC-E, EAN/JAN-8, EAN/JAN-13, Interleaved2of5, Code39, Code 128, EAN/UCC-128, CODABAR, ZIP+4POSTNET, USPS Zip Barcode; 1 type of two dimension: PDF417

Paper Handling

    Paper capacity Tray 1: 250 sheets of 80gsm; Multi-purpose tray: 100 sheets of 80gsm; RADF: 50 sheets of 80gsm
    Maximum paper capacity 350 sheets of 80gsm
    Paper sizes Tray 1: A4, A5, B5, A6; Multi-purpose tray: A4, A5, B5, A6, Envelopes (C5, DL, Com-9, Com-10, Monarch), Index Card (3” x 5”) (75 x 125mm), Photo Size (4” x 6”, 5” x 7”) (100 x 150mm, 125 x 175mm), Custom Size (up to 1320mm length including banners); Duplex: A4, A5, B5; RADF: A4, A5, B5, A6 (A6 simplex only)
    Paper weight Tray 1: 64 to 176gsm; Multi-purpose tray: 64 to 220gsm; Duplex: 64 to 176gsm; RADF: 60 to 105gsm
    Duplex Standard
    Paper output Face Down: 150 sheets of 80gsm; Face Up: 100 sheets of 80gsm

General Features

    Memory (RAM) Standard: 256MB; Maximum: 768MB
    Operating temperature/ humidity 10°C to 32°C (17°C to 27°C recommended)/ 20% to 80% RH (50% to 70% RH recommended)
    Power supply Single phase 220 to 240VAC, frequency 50-60Hz +/- 2%
    Power consumption Typical: 500W; Max: 1170W; Idle: 100W; Power Save: <20W; Deep Sleep: <1.5W; Auto-Off: <0.5W
    Noise level Operating: 52dB(A) or less (copy); Standby: 33dB(A); Power save: Inaudible
    Dimensions (HxWxD) 444 x 427 x 509mm
    Weight 29kg
    Duty cycle (Maximum) 30,000 pages/month
    Duty cycle (Recommended) Up to 2,000 pages/month
    Warranty 1 years onsite warranty + 2 years return to base upon registration within 30 days of purchase