PB279Q Widescreen LCD Monitor

AN EXPERIENCE ONLY 4K CAN DELIVER

Impeccable 4K Ultra-high Definition VisualsPhenomenal Pixel-perfect Detail

Open your eyes to breathtaking levels of detail with the ASUS PB279Q 4K Ultra-high definition (4K UHD) monitor. The PB279Q features a 16:9 aspect ratio WLED display that delivers next-generation 3840 x 2160 resolution 4K UHD visuals. With a pixel density of 163 pixels-per-inch (PPI), the PB279Q has over 8 million pixels, four times the pixel density of standard Full HD displays for astonishingly detailed visuals – allowing you to experience more onscreen real estate and stunning image clarity that have to be seen to be believed. The PB279Q features In-Plane Switching technology for 178-degree wide-viewing angles on both horizontal and vertical planes, as well as 100% sRGB wide color gamut for consistent color reproduction and true-to-life visuals.

Manufacturer Part Number
PB279Q
EAN/UPC
4716659764687,4716659786931
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 27.0"(68.47cm) 16:9
Color Saturation: 75%(NTSC)
Panel Backlight / Type: In-Plane Switching
True Resolution: 3840x2160 at 60Hz (DisplayPort) ,3840x2160 at 30Hz (HDMI)
Pixel Pitch: 0.155mm
Brightness(Max): 300 cd/㎡
Contrast Ratio (Max): 1000:1
ASUS Smart Contrast Ratio (ASCR): 100000000:1
Viewing Angle (CR≧10): 178°(H)/178°(V)
Response Time: 5ms (Gray to Gray)
Display Colors: 1.07 Billion
Flicker free
LCD ZBD Warranty: Yes
Look-up Table:10-bit

Video Feature

Trace Free Technology: Yes
SPLENDID Video Intelligence Technology
Color Space: sRGB (100% Coverage)
SPLENDID Video Preset Modes: 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection: 3 Modes
Color Temperature Selection: 4 Modes
QuickFit (modes): Yes ( Modes)
GamePlus(modes): Yes (Crosshair/Timer)
Picture-in-Picture: Yes
Picture-by-Picture: (support up to 4 UHD windows)
HDCP support: Yes
VividPixel: Yes

Audio Features

Stereo Speakers: 2W x 2 Stereo RMS

Convenient Hotkey

SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Contrast Adjustment
Volume Adjustment
Input Selection
Picture-in-Picture
QuickFit

I/O Ports

Signal Input: HDMI/MHL, DisplayPort, Mini DisplayPort
PC Audio Input: 3.5mm Mini-Jack
Earphone jack: 3.5mm Mini-Jack (for HDMI & DisplayPort Only)

Signal Frequency

Digital Signal Frequency: 24~160 KHz(H)/ 23~80 Hz(V)

Power Consumption

Power ON (Typical): < 90W*
Power Saving Mode: < 0.5W
Power Off Mode: < 0.5W
Voltage: 90-264V, 50 / 60 Hz 

Mechanical Design

Chassis Colors: Black
Tilt: +20°~-5°
Swivel: Yes
Pivot: Yes
Height Adjustment: Yes
VESA Wall Mounting: 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD): 624.96x407.76x220.06 mm
Phys. Dimension without Stand(WxHxD): 624.96x368.23x58.8 mm
Box Dimension (WxHxD): 753x452x224 mm

Weight

Net Weight (Esti.): 7.7kg
Gross Weight (Esti.): 10kg

Accessories

Audio cable
Power cord
DisplayPort cable (Optional)
Quick start guide
HDMI cable (Optional)
Warranty Card
MHL cable (Optional)

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, CEL level 1, C-Tick, CU, ErP, FCC, ISO-9241-307, KCC, PSE, RoHS, TCO6.0, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), MEPS

Note

*Based on Energy Star 6.0 standard

Features EyeCare Technology (Low-blue Light / Flicker-free)