SM-T400I-DB50 Direct Thermal Printer

As the widest format portable Bluetooth printer in Star’s “i” Series, the SM-T400i is a rugged four inch (112mm) portable Bluetooth printer with a wide 104mm printable area, ideal for data filled service reports, delivery notes or law enforcement citations.

Apple MFi certified, the SM-T400i portable receipt printer is approved for use with the iPod Touch®, iPhone® and iPad®. With operating system support for iOS, Android and Windows, the SM-T400i also boasts a configurable Eco-Friendly Auto Power Down mode. Dust protected and splash-proof resistant (IP54 Certified), the SM-T400i is a welcomed option for any environment.

In addition to a print speed of 80mm per second, Star’s SM-T400i prints at a resolution of 203 DPI and comes with “Drop-In and Print” easy paper loading as well as an LCD display. It ships complete with an AC charger, battery pack, serial cable, sample roll, belt clip and set up sheet. Options include a 4 unit battery charger, car charger, extra battery charger, extra battery pack and shoulder strap for all models.

Manufacturer Part Number
39631611
EAN/UPC
0088047239089,088047239089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Method: Direct Line Thermal Printing
Print Speed: 80mm/sec
Print Width: 104mm
Print Resolution: 203 dpi
Dimensions: 151(W) x 142(D) x 63(H) mm
Weight: 735g (battery loaded)
Battery Type: Lithium Ion
Battery Duration: 20 Hour (5 Minute Intervals)
 AC Adapter: 4 Hours Full Charge Time
Power Voltage: 7.4 V
Paper Specifications

Media
Thermal Paper
Loading Method
"Drop-In & Print"
Width
112mm
Thickness
0.06 - 0.07mm
Roll Diameter
: 50mm

Interface: Bluetooth (2.1: SPP and iAP)
Reliability

MCBF
37M Lines
Print Head
:50km
Magnetic Stripe  Reader: Supports 3DES  encryption
Drop Test: With MSR:  5ft (1.5m) drop test, Without MSR 4ft (1.2m) drop  test
Supported OS: iOS, Android and Windows
Auto Power Down Mode: Auto sleep mode after 1-5 MInutes, Confirgurable             
Included: AC Adapter, Battery Pack, Sample Roll, Setup Sheet
Options: Single Unit Battery Charger, 4 Unit Battery Charger, Car Adapter, Shoulder Strap, Battery