DataVault 3S

The stackable digital media storage solution that safeguards your valuable files.
 
Your digital life keeps expanding and with it comes an accumulation of various media types holding your precious photos, music, videos, and documents. Instead of just tossing your hard drives, SSDs, and flash cards into a desk drawer where they can become damaged and unreadable, protect them with the DataVault 3S. Featuring two interlocking cases with separate identification label areas, DataVault 3S allows you to safely store your media and quickly access it when needed.
 
STORE: Offers affordable organization of various media types with convenient access.
SAFEGUARD: Tough ABS plastic and ESD foam provide a durable, anti-static
environment.
STACK: Add additional cases as your media storage needs grow.

Manufacturer Part Number
900747
EAN/UPC
0784090033055,784090033055
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Number of Cases: Two
  • Storage Capabilities:
  • Case One (without organizer insert) holds any 3.5” drive or up to four 9.5mm 2.5” drives or up to six 7mm 2.5” drives.
  • Case Two (with factory installed organizer insert) holds either one 9.5mm or two 7mm 2.5” drives, up to two Compact Flash cards, up to 10 SD/SDHC/SDXC cards, and up to four microSD cards*.
  • Dimensions: 6.9” x 4.6” x 1” (175mm x 118mm x 35mm) eachMaterial: ABS
  • PlasticWeight: 0.75 lbs (340g)
  • Color: Dark Grey
  • Warranty: One Year