The Devastator combo consists of a gaming keyboard and mouse, both with full LED backlighting. An ergonomic, ultra low-profile design on both pieces ensures increased comfort for extended gaming sessions. Built to withstand everyday wear-and-tear, Devastator is a reliable and affordable bundle for casual and hardcore gamers alike.
Note:
Model Number: SGB-3012-KKMF1-US
DPI: 1000, 1600, 2000 (3 levels)
LED Color: Green
Shortcut Keys: Yes, media & volume adjustments
Keyboard Dimensions: 449.7 x 148.4 x 35.6 mm / 17.7 x 5.8 x 1.4 in
Keyboard Weight: 898g / 1.98 lb
Mouse Dimensions: 119.1 x 64.6 x 36.7 mm / 4.7 x 5.5 x 1.4 in
Mouse Weight: 128g / 0.28 lb
Cable Length: 6' / 1.8m (Mouse & Keyboard)