Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
759208-B21-AX
EAN/UPC
0845282097375,845282097375
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specifications
Part Number: 759208-B21-AX
Capacity: 300GB
Interface: 12Gb/s SAS

Configuration
Sector size (variable, bytes/sector): 512-Byte (512n)
Recording zones: 40
Data heads (physical): 3
Data disks: 2
Max. Areal density (Gbits/sq. in.): 528

Performance
Data buffer(MB): 128
Rotational speed (RPM): 15,030
Latency average (ms): Interface transfer rate (MB/s, max): 1200
Sustained transfer rate (MB/s, typical): 175 to 250
Seek time (read, ms, typical): 2.9 / 3.1

Reliability
Error rate (non-recoverable, bits read): 10 in 10^17
MTBF (M hours): 2.0
Availability (hrs/day x days/wk): 24Ã-7

Acoustics
Idle (Bels, typical): 3.2

Power
Requirement: 5 VDC ( /-5%), 12 VDC ( /-5%)
Operating (W, typical): 7.0
Idle (W): 5.0
Idle efficiency (Watt/GB): 0.0168

Environmental (operating)
Ambient temperature 5° to 55° C
Shock (half-sine wave, 2ms, read operation): 60G
Vibration, random, no errors (G RMS 5 to 500 Hz): 0.4, all axes

Environmental (non-operating)
Ambient temperature: -40° to 70° C
Shock (half-sine wave, 2ms): >300G
Vibration (RMS 5 to 500 Hz): 1.5G, all axes

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte ( TB) = one trillion bytes. Total accessible capacity varies depending on operating environment.
Specs based on Hitachi P/N: HUC156030CSS200 and are subject to change without notification.