This adapter cable is an ideal solution for connecting the Mini DisplayPort or Thunderbolt output of a small laptop or tablet to a computer monitor which accepts a DVI-D input. This cable carries a digital video signal, supports up to a 1920x1200 resolution and meets the requirements of high performance applications.
Note:
Color : Black
Length : 3.00 Foot
Jacket Rating : Standard
UPC : 757120543343
Warranty : Lifetime
Vendor : C2G
Weight : 0.193 LB
Electrical Specification
• Voltage Rating: 30v
• Conductor Resistance: @ 20°C max
• Insulation Resistance: 10MΩ/km
• Time Delay: 5.2ns/m (max)
• Attenuation:
- 5.02dB@100-450MHz
- 7.69dB@1GHz
- 12.595dB@2GHz
- 17.495dB@3GHz
- 22.395dB@4GHz
- 27.295dB@5GHz
- 32.195dB@6GHz
- 37.095dB@7GHz
Physical Specification
• Operating Temperature: 0°C to 50°C
• Storage Temperature: -25°C to 70°C
• Approvals: CE
• Warranty: Lifetime
Conductor (2 conductor, 5 pair)
• Conductor: 32AWG (7/0.08TC)
• Insulation: FM-PE, ID:0.63±0.05mm
• Color: White/Brown, White/Red, White/Orange, White/Green, White/Blue
• Drain: 32AWG (7/0.08TC)
• Shield: Aluminum Wrap, Coverage—100%
Conductor (5 conductors)
• Conductor: 32AWG (7/0.08TC)
• Insulation: HD-PE, ID:0.5±0.05mm
• Color: Red/Orange/Yellow/Green/ White
Overall Cable
Jacket: PVC
• Shield: Aluminum Foil—Coverage 100%, Braid—16/9/0.12
• Drain: 2:30AWG (7/0.08 BC)
• Outside Diameter: 5.2±0.2