60 Watt Redundant Power Supply

The DPS-200A, DPS-500A and DPS-700 redundant power supplies (RPS) are designed to conform to the wattage requirements of D-Link’s Fast Ethernet and Gigabit switches.  They provide a low-cost, simple solution to the problem of a failure of the internal power-supply of an Ethernet switch, which can result in the shutdown of that switching device, the devices attached to its ports, or an entire network. Supporting full output power for the switch, these redundant power supplies can maximize the availability of the switching device.

Manufacturer Part Number
DPS-200A
EAN/UPC
0790069409691,790069409691
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Dimensions: 6.8 x 10.1 x 1.7 in. (172 x 257 x 43 mm), Panel size: 7.7 x 2.04 in. (196 x 52 mm)
Weight: 3.33 lbs (1.51 Kg)
Input Voltage Range: 90 to 264 VAC
Input Frequency: 47 to 63 Hz
Max Input Current: 2 A @ 100 VAC, 1 A @ 240 VAC
Max Inrush Current: 30 A @ 115 VAC, 60 A @ 230 VAC
Efficiency: 75 %
Operating Temperature: 32 to 122 °F (0 to 50 °C)
Storage Temperature: -49 to 185 °F (-45 to 85 °C)
Operating Humidity: 10 to 95% RH
MTBF: 400,000 hours

Ordering Information

• 140W Redundant Power Supply with (39 in./1m) DC Power Cable
• 1-Year Warranty

Optional Accessories

DPS-CB150-2PS
• 59 in./150cm RPS cable for connecting DGS-3000-10TC with DPS-200A
• 1-Year Warranty