ThinkServer always meets the demand for performance enhancement and feature enablement by way of continuous improvement on products and options. Upgrading your systems with the new options will bring you great value with flexibility, scalability and field-proven reliability.
The offering here covers:
ThinkServer 0.5-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 1-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 2-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 4-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 6-metre (SFF-8644 to SFF-8088) External mini-SAS cable
Note:
General
Part number: 4X90G88515
Description: ThinkServer 6-metre (SFF-8644 to SFF-8088) External mini-SAS cable
Additional Product Information
Other Information: Windows Server 2012 Standard Windows Server 2012 Essentials Windows Server 2012 Standard R2 Windows Server 2012 Datacenter R2 Windows Server 2012 Essentials R2 Windows Server Storage 2012 Standard Windows Server Storage 2012 R2 Standard VMware ESXi 5.5 u1
Ship Group: External mini-SAS cable, Publications
Physical Properities
Agency Approvals & Certifications: CE,UL,FCC
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 70
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 35
Depth: 35 mm
Depth Metric Units: mm
Depth (US): 1.38in
Height Metric: 6000
Height: 6000mm
Height Metric Units: mm
Height (US): 236.2in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 70C
Min Operating Temperature + Units: 0C
Weight US: 2.64
Weight US Units: lbs
Weight Metric: 1.2
Weight Metric Units: Kg
Width Metric: 35
Width: 35mm
Width Metric Units: mm
Width (US): 1.38in
Warranty
Warranty Period: One Year
Warranty Type: 1 Year - CRU