ThinkServer 1-metre (SFF-8644 to SFF-8088) External mini-SAS Cable

ThinkServer always meets the demand for performance enhancement and feature enablement by way of continuous improvement on products and options. Upgrading your systems with the new options will bring you great value with flexibility, scalability and field-proven reliability.
The offering here covers:
ThinkServer 0.5-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 1-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 2-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 4-metre (SFF-8644 to SFF-8088) External mini-SAS cable
ThinkServer 6-metre (SFF-8644 to SFF-8088) External mini-SAS cable

Manufacturer Part Number
4X90G88512
EAN/UPC
0888965509031,888965509031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Part number: 4X90G88512
Description: ThinkServer 1-metre (SFF-8644 to SFF-8088) External mini-SAS cable

Additional Product Information
Other Information: Windows Server 2012 Standard Windows Server 2012 Essentials Windows Server 2012 Standard R2 Windows Server 2012 Datacenter R2 Windows Server 2012 Essentials R2 Windows Server Storage 2012 Standard Windows Server Storage 2012 R2 Standard VMware ESXi 5.5 u1
Ship Group: External mini-SAS cable, Publications

Physical Properities
Agency Approvals & Certifications: CE,UL,FCC
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 70
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 35
Depth: 35 mm
Depth Metric Units: mm
Depth (US): 1.38in
Height Metric: 1000
Height: 1000 mm
Height Metric Units: mm
Height (US): 39.3in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 70C
Min Operating Temperature + Units: 0C
Weight US: 0.44
Weight US Units: lbs
Weight Metric: 0.2
Weight Metric Units: Kg
Width Metric: 35
Width: 35mm
Width Metric Units: mm
Width (US): 1.38in

Warranty
Warranty Period: One Year
Warranty Type: 1 Year - CRU