Game Spy ReAction Cam Video Camera

Bring the thrill of hunting and challenge of the catch home with Moultrie's ReAction Cam HD Video Camera. This easy-to-use hunting video camera delivers a big picture still and video with sound in a cellphone-size package at an affordable price.

Manufacturer Part Number
MCA12671
EAN/UPC
0053695126715,053695126715
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

High Definition video camera
Produces HD 720p video resolution
5.0 megapixel still image capture
8x digital zoom brings you up close to distant objects or scenes
Records sound
1.5” Color TFT LCD Screen allows you to see exactly what your are shooting, as well as playback recorded video
Smart LED light indicates recording – no noisy beeps
Three video resolutions
Ability to take multi-shot photos (1-10 photos, 4 pictures per second)
Easy-to-read display screen
Date and time stamped on each photo and video
Playback Mode
Anti-Shake Feature provides smooth, steady video
Auto Stop (5-30 minutes)
Low battery indicator
Upgradeable software
SD card slot accepts up to 16GB (SD card not included)
Operates on 2 AA batteries (not included)
TV out port