Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specifications
- Advanced Features
- Face Detection : On, Off, Face Registration, Face Selection; maximum eight faces detected
- Smile Shutter™ technology : Smile shutter (selectable from 3 steps)
- Camera
- Camera Type : Interchangeable lens digital camera
- Lens Compatibility : Sony E-mount lenses
- Convenience Features
- Still Image Playback Options : Single (with or without shooting information Y RGB histogram & highlight/shadow warning), 9/25-frame index view, Enlarged display mode (L: 18.8x, M: 12.3x, S: 9.4x), Panorama (Standard): 25.6x, Panorama (Wide): 38.8x, Auto Review (10 / 5 / 2 sec, Off), Image orientation (Auto / Manual / Off selectable), Slideshow, Panorama scrolling, Folder selection (Date / Still / MP4 / AVCHD / XAVC S), Forward / Rewind (movie), Delete, Protect
- Drive System
- Continuous Shooting Speed : Continuous shooting: Hi: max. 5 fps, Lo: max. 2.5 fps
- Flash Sync Speed : 1/250 sec.
- Shutter Speeds : Still images:1/8000 to 30 sec, Bulb, Movies: 1/8000 to 1/4(1/3 steps) up to 1/60 in AUTO mode (up to 1/30 in Auto slow shutter mode)
- Self-timer : 2-sec. or 10-sec. delay, selectable
- Shutter Type : Electronically-controlled, vertical-traverse, focal-plane shutter
- Drive Mode : Single Shooting, Continuous shooting (Hi/Lo selectable), Self-timer (10/2 sec delay selectable), Self-timer (Cont.) (with 10 sec delay 3/5 frames selectable), Bracketing (Cont., Single, White Balance, DRO)
- Exposure System
- D-Range Optimizer : Off, Dynamic Range Optimizer (Auto / Level (1-5)), Auto High Dynamic Range (Auto Exposure Difference, Exposure Difference Level (1-6 EV, 1.0 EV step))
- Auto Exposure Lock : Available with AE lock button. Locked when shutter button is pressed halfway. Can be disabled from the Menu
- Exposure Compensation : +/- 5.0 EV (1/3 EV or1/2 EV steps selectable) with exposure compensation dial : +/- 3 EV (in 1/3 EV steps)
- Picture Effect(s) : 13 modes: Posterization (Color, (B/W), Pop Color, Retro Photo, Partial Color (R, G, B, Y), High Contrast Monochrome, Toy Camera (Normal, Cool, Warm, Green, Magenta), Soft High-key , Soft Focus (High, Mid, Low), HDR Painting (High, Mid, Low), Rich-tone Monochrome, Miniature(Auto, Top, Middle(H), Bottom, Right, Middle(V), Left), Watercolor, Illustration(High, Mid, Low)
- Exposure Settings : AUTO (iAUTO, Superior Auto), Programmed AE (P), Aperture priority (A), Shutter-speed priority (S), Manual (M), Movie (Programmed AE (P) / Aperture priority (A) / Shutter-speed priority (S) / Manual (M)), Sweep Panorama, Scene Selection
- Scene Mode(s) : Portrait, Sports Action, Macro, Landscape, Sunset, Night Scene, Hand-held Twilight, Night Portrait, Anti Motion Blur
- Metering Modes : Multi-segment, Center-weighted, Spot
- Metering Sensitivity : EV -1 to EV 20 (at ISO100 equivalent with F2.0 lens attached)
- Metering : 1200-zone evaluative metering
- ISO : Still images: ISO 100-25600 equivalent (1/3 EV step), (ISO numbers up from ISO 50 can be set as expanded ISO range.), AUTO (ISO 100-6400, selectable lower limit and upper limit) Movies: ISO 200-25600 equivalent (1/3 EV step) / AUTO (ISO 200-6400, selectable lower limit and upper limit)
- Noise Reduction : Long exposure NR: On / Off , available at shutter speeds longer than 1 sec. High ISO NR: Normal / Low / Off
- Creative Style : Standard, Vivid, Neutral, Clear, Deep, Light, Portrait, Landscape, Sunset, Night Scene, Autumn leaves, Black & White, Sepia, Style Box (1-6), (Contrast (-3 to +3 steps), Saturation (-3 to +3 steps), Sharpness (-3 to +3 steps))
- Color Temperature : 2500 to 9900K & Color Filter (G7 to M7: 15-steps, A7 to B7: 15-steps)
- White Balance Mode : Auto / Daylight / Shade / Cloudy / Incandescent / Fluorescent (Warm White / Cool White / Day White / Daylight) / Flash / Underwater/ Color Temperature (2500 to 9900K) & Color filter (G7 to M7: 15-steps, A7 to B7: 15-steps) / Custom AWB micro adjustment: G7 to M7 (15-steps), A7 to B7 (15-steps) Bracketing: 3 frames, H/L selectable
- Exposure Bracketing : Bracket: Cont. / Bracket: Single, With 1/3 EV, 1/2 EV, 2/3 EV, 1.0 EV, 2.0 EV, 3.0 EV increments, 3/5 frames selectable
-
-
- AE Lock : Locked when shutter button is pressed halfway. Available with AE lock button. (On/Off/Auto)
- Flash
- Flash Bracketing : 1/3, 1/2, 2/3, 1.0, 2.0, 3.0 EV steps, 3/5 frames selectable
- Flash Metering System : Pre-flash TTL
- Flash Compensation : +/- 3.0 EV (switchable between 1/3 and 1/2 EV steps)
- Flash Modes : Flash off, Auto flash, Fill-flash, Slow Sync, Rear Sync., Red-eye reduction (on/off selectable), Wireless, Hi-speed sync.
- Focus Control
- Focus Features : Eye-start AF (only with LA-EA2 or LA-EA4 attached (Sold separately)), Lock-on AF, Eye AF, Predictive control, Focus lock
- Manual Focus Assist : 35mm full frame: 5.9x, 11.7x APS-C: 3.8x, 7.7x
- AF Illuminator : Built-in LED, Range: Approx. 0.3m - approx. 3.0m (with FE 28-70mm F3.5-5.6 OSS attached)
- Focus Sensitivity : EV-1 to EV20 (ISO100 equivalent with F2.0 lens attached)
- Focus Area : Wide (117 points (phase-detection AF), 25 points (contrast-detection AF)) / Zone / Center / Flexible Spot (S / M / L) / Lock-on AF ( Wide / Zone / Center / Flexible Spot (S / M / L))
- Focus Points : 35mm full frame: 117 points (phase-detection AF) APS-C: 99 points (phase-detection AF) / 25 points (conotrast-detection AF)
- AF Modes : Single-shot AF (AF-S), Continuous AF (AF-C), Direct Manual Focus (DMF), Manual Focus
- Focus System : Fast Hybrid AF (phase-detection AF / contrast-detection AF)
- Focus system
- AF micro adjustment : Yes, (Sold separately) with LA-EA2 or LA-EA4
- Imaging Sensor
- Pixel Gross : 24.7 Megapixels (approx.)
- Color Filter System : RGB primary color filters
- Effective Picture Resolution : 24.3 Megapixels (approx.)
- Anti Dust : Charge protection coating on optical filter and image sensor shift mechanism
- Imaging Sensor : 35mm full frame Exmor CMOS sensor (35.8 x 23.9mm)
- Interface
- Vertical Grip Connector : Yes
- NFC : Yes (NFC Forum Type 3 Tag compatible, One-touch remote, One-touch sharing)
- HDMI Terminal : HDMI® micro connector (Type-D)
- HD Output : HDMI micro connector (Type-D) BRAVIA Sync (Control for HDMI) PhotoTV HD 4K Still Image PB
- Wi-Fi : Yes (Wi-Fi Compatible, IEEE 802.11b/g/n(2.4GHz band) )
- Remote Commander : Yes, via optional RMT-DSLR2 (sold separately)
- Multi Interface Shoe : Yes
- Headphone Jack : Yes (3.5 mm Stereo minijack)
- Microphone Input : Yes (3.5 mm Stereo minijack)
- LCD Display
- Peaking : Yes (Level setting: High / Mid / Low / Off, Color: White / Red / Yellow)
- Real-time image adjustment display : Yes (On / Off)
- LCD Type : 3.0” (7.5cm) TFT (1,228,800 dots)
- Angle Adjustment : Up by approx. 107 degrees, Down by approx. 41 degrees
- Brightness Control : Manual (5 steps between -2 and +2), Sunny Weather mode
- Grid Display : Yes (Rule of 3rds Grid / Square Grid / Diag. + Square Grid / Off)
- Customization : Graphic Display, Display All Info, No Disp. Info, Digital Level Gauge, Histogram, For viewfinder
- Zebra : Yes
- Movie function
- HDMI Info. Display : On / Off selectable
- Other Features
- Clock Function,Setting : Yes
- Area Setting : Yes
- Eye-Fi ready : Yes
- Shop Front Mode : Yes
- Help guide : Yes
- Power
- Battery Type : One rechargeable battery pack NP-FW50
- External Power : AC Adaptor AC-PW20 (sold separately)
- Number of Still Images : Approx. 270 shots (Viewfinder) / Approx. 350 shots (LCD monitor) (CIPA standard)
- Power Consumption (in View Finder Operation) : Still images: approx. 3.5W (with FE 28-70mm F3.5-5.6 OSS lens attached) Movies: approx. 4.2W (with FE 28-70mm F3.5-5.6 OSS lens attached)
- Power
-
- External power : Yes via optional AC Adaptor AC-PW20 (sold separately)
-
- Compatible standards : Exif Print, Print Image Matching III, DPOF setting
- Recording
- Panorama Still Image Size : Horizontal Wide: 12,416 x 1,856 (23M) Horizontal Std: 8,192 x 1,856 (15M) Vertical Wide: 5,536 x 2,160 (12M) Vertical Std: 3,872 x 2,160 (8.4M)
- Video Resolution : XAVC S Full HD - 1920 x 1080/60p@50Mbps Full HD - 1920 x 1080/30p@50Mbps Full HD - 1920 x 1080/24p@50Mbps *Class 10+ SDXC memory card is required for recording in XAVC S AVCHD™:
PS - 1920 x 1080/60p@28Mbps
FX - 1920 x 1080/60i@24Mbps
FH - 1920 x 1080/60i@17Mbps
FX - 1920 x 1080/24p@24Mbps
FH - 1920 x 1080/24p@17Mbps
MP4:
HD - 1440 x 1080/30p@12Mbps
VGA - 640 x 480/30p@3Mbps - Audio Format : XAVC S: LPCM 2ch. AVCHD: Dolby Digital (AC-3), 2ch., Dolby Digital Stereo Creator MP4: MPEG-4 AAC-LC, 2ch.
- Video Format : XAVC S / AVCHD™ format Ver. 2.0 compliant / MP4
- Video Mode : XAVC S: MPEG-4 AVC / H.264 AVCHD: MPEG-4 AVC / H.264 MP4: MPEG-4 AVC / H.264
- Color Space : Still: sRGB standard (with sYCC gamut) and Adobe RGB standard compatible with TRILUMINOS Color Movie: xvYCC standard (x.v.Color when connected via HDMI cable) compatible with TRILUMINOS Color
- Still Image Size 16:9 : 35mm full frame: L: 6000 x 3376 (20M) M: 3936 x 2216 (8.7M) S: 3008 x 1688 (5.1M) APS-C: L: 3936 x 2216 (8.7M) M: 3008 x 1688 (5.1M) S: 1968 x 1112 (2.2M)
- Still Image Size 3:2 : 35mm full frame: L: 6000 x 4000 (24M) M: 3936 x 2624 (10M) S: 3008 x 2000 (6.0M) APS-C: L: 3936 x 2624 (10M) M: 3008 x 2000 (6.0M) S: 1968 x 1312 (2.6M)
- Still Image Mode : RAW, RAW & JPEG, JPEG Extra fine, JPEG Fine, JPEG Standard
- Media Type : Memory Stick PRO Duo, Memory Stick PRO-HG Duo, Memory Stick XC-HG Duo, SD memory card, SDHC memory card (UHS-I compliant), SDXC memory card (UHS-I compliant)
- Still Image Max Effective Resolution : 24.3 megapixels (approx.)
- Microphone/Speaker : Built-in stereo microphone or XLR-K2M / ECM-XYST1M (sold separately) Built-in, monaural speaker
- Still Image File Format : JPEG (DCF Ver. 2.0, Exif Ver.2.3, MPF Baseline compliant), RAW (Sony ARW 2.3 format)
-
- Shutter
- Flash sync. speed : 1/250 sec.
- Electronic Front Curtain Shutter : Yes (On / Off)
- Viewfinder
- Display : Graphic Display; Display All Info.; No Disp. Info.; Digital Level Gauge; Histogram
- Brightness Control : Auto / Manual (5 steps between -2 and +2)
- Type : 1.3 cm (0.5 type) electronic viewfinder (color) (2, 359, 296 dots)
- Field of View : 100%
- Magnification : Approx. 0.71 x (with 50mm lens at infinity, -1m-1)
- Diopter Adjustment : -4.0 to +3.0m-1
- Weights and Measurements
- Weight(Approx) (Main unit only) : Approx. 1 lb 3.6 oz. (556 g)
- Dimensions (Approx.) : Approx. 5 x 3 7/8 x 2 3/8” (Approx. 126.9 x 95.7 x 59.7mm) (W/H/D) excluding protrusions
- Weight (Approx.) : With battery and Memory Stick PRO Duo Approx. 1 lb 5.1 oz. (599 g)
- Wi-Fi
- PlayMemories Camera Apps : Yes
- View on TV : Yes
- Send to Computer : Yes
- View on Smartphone : Yes