Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PROCESSOR
- Intel Celeron® G540 processor
MOTHERBOARD
- Intel Q67 Express Chipset
- Intel Integrated HD Graphics
- Serial ATA (SATA) 6GB/s storage interface
MEMORY
- 4GB system memory
- Dual-channel DDR3 (1333MHz)
- Four DIMM sockets
STORAGE MEDIA
- Hard disk drive:
- 250GB SATA, 7200rpm
- On-board RAID with dual hard drive option
- Quick Swap SATA dock with secure, tool-free front access to both disk drives
POWER SUPPLY
- 80 PLUS GOLD certified power supply with 260-watt capacity (non-UPS models)
CONNECTIVITY
- USB ports:
- 12 standard, expandable to 14- 5 Powered USB (12V), expandable to 7
- 1 Powered USB (24V printer)
- 6 PC USB (5V)
- RS-232 Ports:
- 2 standard (0/12V)
- Additional 2 optional (0/5/12V)
- Up to 8 total via optional PCI card
- PS/2 for keyboard or mouse
- Cash drawer port
- 10/100/1000MB (GigaBit) Ethernet LAN
- Audio ports:
- Amplified speaker port
- Line out
- Microphone
- Front headphone jack
- Video interfaces:
- Onboard VGA, DVI and DisplayPort
- Dual independent display support standard
EXPANSION
- PCI slots (optional):
- 1 PCI slot, full-height
- 1 PCI Express x1 slot, full-height
COLOR
SYSTEM MANAGEMENT
- Intel Active Management Technology (AMT)
- Intel Keyboard-Video-Mouse (KVM) Remote Control (with Core i5)
- PXE network boot
- Wake on LAN
- LED Dashboard
- NCR Command Center