Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical Characteristics
Dimensions with battery: L X W X D 164 x 74 x 28 mm (base of unit) 32 mm (top of unit) (6.45 x 2.93 x 1.09-1.26 in)
Weight with battery: 350 g (12.3 oz)
Environmental
Operating Temp: -10° C to +50° C (+14° F to +122° F)
Storage Temp: -20° C to +70° C (-4° F to +158° F)
Charging Temp: +5° C to +35° C (+41° F to +95° F)
Relative Humidity: Non-condensing, 95%
Rain & Dust Resistance: IP64
Tumble Spec: 1,000 - 0.5 m (1.6 ft) tumbles at room temperature
Drop Spec: 26 drops from 1.5m (5 ft) to concrete across the operating temperature range per MIL-STD 810G
Electrostatic Discharge: +/- 15kV air discharge, +/- 8kV direct discharge
Power
Smart Battery Pack: 3.7V, 3920 mAh; Batteries are IEEE 1725 compliant, Li-Ion, removable, rechargeable.
Operating System
Android v4.2.2 with GMS
Microprocessor
Texas Instruments 1.5 GHz OMAP 4470 dual core, multi-engine processor architecture
Memory and Storage
Memory: 1 GB RAM
ROM: 16 GB Flash
Customer-accessible micro-SD slot for removable memory cards up to 32 GB
Display
- 10.16 cm (4.0 in), 480 x 800 pixel (WVGA) TFT-LCD display
- LCD supports 24 bpp color depth
- LED backlight
- Ambient light sensor
- Resistive multi-touch touch panel
Standard Communications
USB – High Speed 2.0 Host, USB – High Speed 2.0 Client
Software Applications & Components
Device Management: Intermec SmartSystems™ provides a single, integrated environment for hands-free deployment and management of devices on-site or remote. Also compatible with leading third-party data and device management products.
ScanNGo for easy barcode based enterprise-wide device provisioning. It can be used to download device management software from Intermec ISVs. CloneNGo, a peer-to-peer device management enables simple device cloning, eliminating the need to use a management console for device provisioning.
Imaging Solutions:
VIN scanning, Reusable Container Serial Number Scanning, Remote Deposit Capture, License Plate Verification, Mobile Document Imaging, Shipment Address Verification, etc.
Device Health Monitoring:
On-board monitoring of key sub-systems including scanning, communications and battery life; Remote access requires SmartSystem Management option
Web Browsing: Intermec HTML5 Browser
Data Management
Skynax® Mobile Communications
Integrated Radios
Wireless LAN: IEEE®802.11 a/b/g/n on devices without Wireless WAN radio; IEEE®802.11 b/g/n on cellular devices
Security: WiFi Certified for WPA and WPA2, WAPI Certified
Authentication: 802.1x
Cisco Compatibility: CCXv4
Encryption: WEP (64 or 128 bit), AES, TKIP
Wireless PAN: Integrated Bluetooth® Power Class 1.5 Version 4
Sensor Technology
Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation, drop detection or system suspend.
Audio Support
Supports VoIP / Speech recognition / Push-to-talk applications; Speaker and front panel microphone for handset audio communication and audio recording; Wireless Bluetooth headset support.
Integrated Scanner
EA30 high performance motion-tolerant 2D Imager; (up to 500 in/s) white LED illumination; red laser aimer and framer optimized for all lighting conditions. Capable of scanning all common 1D and 2D barcodes; 1D as small as 4 mils; 2D as small as 6.6 mils. Refer to User’s Manual for depth of field performance.
Keypad
(27 Key) Numeric with backlit keypad
Accessories
Supports all CN50 charging and docking accessories as well as FlexDock modular docking system, vehicle dock, vehicle holder, snap on adaptors, removable scan handle, DEX adapter, and magnetic stripe reader.
Regulatory Compliance and Approvals:
1015CP01, 1015CP01S, 1015CP01U
Safety: cULus Listed, Demko, BSMI
EMC: Class B- FCC/ICES/EN, EAC, CCC
Radio: FCC w/HAC, Industry Canada,CE,NCC,OFCA, IDA, SDPPI, NTC, ETA, SRRC, SIRIM, COFETEL, TELEC, ANATEL, TNZ, RCM, CONATEL, MOC (66 countries total).
Environmental: EU Directives - WEEE; RoHs; Batteries & Accumulators; Packaging & Waste Packaging