Trigger-Z SGK-6010-GKCL1-US Keyboard

The Trigger-Z by CM Storm is the most potent weapon in your gaming arsenal with full backlighting to make you stand out from the competition. High-grade Cherry MX mechanical switches and detachable soft touch wrist rest provide durable construction and uncompromised comfort. Deliver an endless hail of destruction with the ability to press up to 64 keys simultaneously and utilize five programmable macro keys with profile management, scripting, and button reassignment. Significantly reduce setup times by storing profiles and key assignments with 128KB of onboard memory. Multi-media control keys and disabling the windows key means gaming without skipping a beat. All these features make Trigger-Z the weapon of choice for hardcore gamers and e-sports professionals.

Manufacturer Part Number
SGK-6010-GKCL1-US
EAN/UPC
4719512038246,0884102017674,884102017674
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Model Number: SGK-6010-GKCL1-US

Key Switch:

  • CHERRY MX Blue with blue backlight
  • CHERRY MX Red switch with red backlight
  • CHERRY MX Brown switch with white backlight
Macro Key: 15 per profile

Profiles: 5 profiles

Onboard Memory: 128 KB

Dimensions:
  • 476 x 253 x 38 mm
  • 18.7 x 10 x 1.5 in
Weight: 1516g / 3.34lb

Key Features:
  • Save up to 5 Profiles and 75 Macros on the Keyboard 
  • Powerful Rapid Fire Engine for faster hardware Macro playback 
  • 5 easily accessible Macro keys as well as Multimedia and Win-lock shortcuts 
  • On the fly Macro recording – record and use key combos without leaving the game 
  • Profile switch key-combo - Switch between keyboard profiles within an instant 
  • Detachable wrist rest, braided USB cable and gold plated plugs 
  • Online firmware updates 
  • 64 KRO - 64 simultaneous key presses
Warranty: 2 years