6x Slim Portable USB 3.0 BD/DVD/CD Burner

The BDR-XD05S is one of the world's smallest and lightest BD/DVD/CD portable burners supporting BDXL.  The ultra-compact USB 3.0 drive is ideal for Mac users or for those who already have software.  The BDR-XD05S can write to BDXL discs, Blu-ray discs and is backwards compatible to support DVD and CD media.  Not only is the BDR-XD05S one of the smallest and lightest Blu-ray drives in the market, but its also one of the fastest with speeds up to 6x for BD-R and BD-R DL media.

The BDR-XD05S also has unique features such as PowerRead™, Auto Quiet mode, and PureRead2+. PowerRead can provide smoother movie playback when a disc has fingerprints or minor surface scratches.  Auto Quiet mode intelligently adjusts the disc rotation speed to reduce noise (useful while watching movies or listening to music), and PureRead automatically adjusts the drive parameters to minimize sound glitches during music playback.   Auto Quiet mode and PureRead can be configured as well as enabled and disabled with the Pioneer BDR-XD05S Drive Utility.      

The portable device, measuring only 5.2" (W) X 0.55" (H) X 5.2" (D) and weighing a mere 8.46 ounces, also has the ability to be powered directly via USB (no AC adaptor needed).

In a Mac OS environment, Finder can be used to read and write to BDXL, Blu-ray, DVD and CD media, and DVD Player can play back DVD movies.  Blu-ray playback requires additional software (not included).  Of course other Mac software that supports optical drives can access the BDR-XD05S also.

Manufacturer Part Number
BDR-XD05S
EAN/UPC
0884938284028,884938284028
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Write Support

BD: BD-R, BD-R DL, BD-R TL, BD-R QL, BD-RE, BD-RE DL, BD-RE TL
DVD: DVD-R, DVD+R, DVD-R DL, DVD+R DL, DVD+RW, DVD-RW, DVD-RAM
CD: CD-R, CD-RW

Read Support

BD: BD-ROM, BD-ROM DL, BD-R, BD-R DL, BD-R TL, BD-R QL, BD-RE, BD-RE DL, BD-RE TL
DVD: DVD-ROM, DVD-ROM DL, DVD-R, DVD+R, DVD-R DL, DVD+R DL, DVD+RW, DVD-RW, DVD-RAM
CD: CD-ROM, CD-R, CD-RW

Write Speed

BD-R: BD-R SL/DL = 6x, BD-R TL/QL = 4x, BD-R LTH = 6x
BD-RE: BD-RE SL/DL/TL = 2x
DVD-R: 8x
DVD - RW: 6x
DVD + R: 8x
DVD + RW: 8x
DVD + R (Double Layer): 6x
DVD - R (Double Layer): 6x
CD - R: 24x
CD - RW: 24x

Read Speed

BD-R: BD-R SL/DL = 6x, BD-R TL/QL = 4x, BD-R LTH = 6x
BD-RE: BD-RE SL/DL = 6x, BD-RE TL = 4x
BD-ROM: BD-ROM SL/DL = 6x
DVD-ROM (Single): 8x
DVD-ROM (Dual): 8x
DVD-R, DVD-RW: 8x
DVD+R, DVD+RW: 8x
CD-ROM : 24x
CD-R: 24x
CD-RW: 24x

Other Specifications

Data Buffer: 4MB
Mounting Orientation: Horizontally
Interface: USB 3.0
Operating System Support : Mac OS X 10.8/10.7/10.6 & Windows 8, 7, Vista, or XP SP3

Dimensions

Dimensions (inches): 5.2" (W) x 0.55" (H) x 5.2" (D)
Dimensions (mm): 133 (W) x 14.8 (H) x 133 (D)
Weight: 230g or 8.1 oz