Take all your music, movies, photos, and data with you and add style to your routine with the Patriot BLITZ. Available in Electric Yellow and Royal Purple, and Black, the BLITZ provides the faster transfer speeds of USB 3.1, Gen. 1 (USB 3.0) while offering backwards compatibility with USB 2.0. This makes BLITZ the perfect future proof USB storage solution for those who’ve yet to upgrade their PC or laptop, while also offering a performance jump to those using USB 3.0 compatible PCs.
With capacities of 8GB, 16GB, 32GB, 64GB, 128GB and 256GB BLITZ offers the right fit for almost anyone’s storage needs. Carry data with peace of mind; the BLITZ is protected with a durable polycarbonate housing to guard against drops and spills. To indicate when the drive is in use, the BLITZ has a built in bright LED light that shows transfer activity.
The BLITZ offers plug and play compatibility with Windows® 10, Windows® 8, Windows® 7, Linux 2.4 and later, Mac® OS9, X and later. Backed by Patriot Memory’s award winning customer support, the Patriot BLITZ carries a 2-year warranty.
Note:
Weight: 16 g
Dimensions: 13.2 x 10 x 1.1 cm
Capacity: 32GB, 64GB, 128GB, 256GB, 16GB, 8GB
Warranty: 2 Years
Certifications: RoHS, FCC, CE
Country of Origin: Taiwan
Unit Dimension Width: 5.6cm
Unit Dimension Height: 1.9cm
Unit Dimension Length: 0.94cm
Unit Weight: 6gm
Color: Black, Purple, Yellow