8GB DDR4 SDRAM Memory Module

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Dell Memory is another great product from Dell - high quality at an excellent price. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications. With Dell memory we also offer a limited lifetime warranty and the benefits of Dell’s service and support. Maximize the value of your computer investment with an easy-to-install, reliable Dell Memory upgrade. Trust only Dell Memory for your next Dell system upgrade!

Dell™ Branded memory offered in the Memory Selector is fully compatible and supported by Dell. Memory offered now may differ in speed from the original system memory but has been qualified to work in the system. When mixed, the memory will perform at the lowest speed populated or the highest speed allowed by the system.

Manufacturer Part Number
SNPH8PGNC/8G
EAN/UPC
0740617235449,740617235449
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Product Type: RAM memory
Capacity: 8 GB
Memory Type: DDR4 SDRAM - DIMM 288-pin
Upgrade Type: System specific
Data Integrity Check: ECC
Speed: 2133 MHz ( PC4-17000 )
Features: Dual rank, Ultra Low Voltage , registered
Voltage: 1.2 V
Manufacturer Warranty: Limited lifetime warranty