The AC to USB Mobile Device Charger is an ideal solution for charging a mobile device which has a high power requirement, like the AppleĀ® iPadĀ®. This device is designed to connect to a standard AC wall outlet and provides two amps of charging power. Use the USB charging cable (not included) of the mobile device to connect to the standard USB A port of this device.
Learn about the new USB 3.1 Specification and new USB Type-C Connector, or learn how the technology in this product offers features that are similar to the USB 3.1 specification but can be used with USB devices today.
Note:
Color : Black
UPC : 757120223351
Warranty : Lifetime
Vendor : C2G
Weight : 0.113 LB