Sapphire Snap-In Disk Array with eSATA & USB 3.0 (S4SHU3)

The Sapphire family of RAID enclosure is a compact size, light weight and low power external multi-bay storage device that is ideal for expanding the storage on any system. Offering choice of models equipped with different type of interface, the Sapphire Disk Array offers fast external storage performance via eSATA, the SuperSpeed USB 3.0, or mini SAS connection to any computer. You can swap drives in and out of the Sapphire Disk Array, just like using tape cassette without using any drive tray or special tool. You can also start with as little as one hard drive and expand to 2, 3 or 4 drives to meet the need of your application. There is also choice of model with integrated Hardware Port multiplier that allows the drives to be set up as a high performance RAID group with redundancy for reliability

Constructed in a light weight sturdy aluminum housing with an integrated cooling fan for efficient heat dissipation, the Sapphire Disk Array is a great portable storage solution for a wide range of applications that demand high performance and large amount of storage out in the field.

About this model

This Sapphire Disk Array comes equipped with a Hardware Port Multiplier (HPM) that connects all 4 drives to any computer via a single eSATA or USB 3.0 connection. Once connected, the four drives can be set up to appear as individual drives to the system or can be set as a large volume and high performance RAID group. The built-in RAID accelerator of the HPM provide superior performance to support applications that require high data throughput.

Using the optional Addonics NAS 4.0 adapter, the four drives can be instantly turned into a Network Attached Storage equipment for sharing over the network.

Manufacturer Part Number
S4SHU3
EAN/UPC
0605242974562,605242974562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Black anodized aluminum body for durability and efficient heat dissipation
  • Four 2.5" Snap-In drive bay for installing 2.5" SATA drive with thickness up to 12.7 mm.
  • Support SATA I, II and III drive
  • eSATA and USB 3.0/2.0 connectors on the back of the unit
  • Maximum transfer rate
    • eSATA: 3Gbps
    • USB 3.0 / 2.0: 5Gbps / 480Mbps
  • Built-in Hardware Port Multiplier (AD5HPMREU)
  • Maximum combined peak current draw of the four drives not to exceed 2.8A at 5V
    (equivalent to average 700mA at 5V per drive)
  • 110/240 AC/DC 12V 3A power adapter
  • Power and Drive Activity LEDs for each drive bay
  • key lock for each bay
  • Point to point, no cable required for installing hard drive into drive bay
  • One 40 x 40 low-noise, ball beaing and high CFM cooling fans
  • Weight: ~ 3.64 lbs. (1.65 kg)
  • Attractive aluminum frame with vents for effective heat dissipation
  • Dimensions (L x W x H): 9.88 x 6.88 x 2.00 in ( 251 x 175 x 50.8 mm)
  • Operating temperature and humidity: +5C to +60C, 5% to 95% RH (non-condensing)
  • Storage temperature and humidity: -30C to +70C, 5% to 90%