Flex System CN4052 2-port 10Gb Virtual Fabric Adapter

The Flex System CN4058S 8-port 10Gb Virtual Fabric Adapter and CN4052 2-port 10Gb Virtual Fabric Adapter are part of the VFA5 family of System x and Flex System adapters. These adapter supports up to four virtual NIC (vNIC) devices per port (for a total of 32 for the CN4058S and 8 for the CN4052), where each physical 10 GbE port can be divided into four virtual ports with flexible bandwidth allocation. These adapters also feature RDMA over Converged Ethernet (RoCE) capability, and support iSCSI, and FCoE protocols with the addition of a Features on Demand (FoD) license upgrade.

Manufacturer Part Number
00JY800
EAN/UPC
0883436621359,883436621359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Two-port 10 Gb Ethernet adapter
  • Single-ASIC controller using the Emulex XE104 design
  • One PCIe Express 3.0 x8 host interface (8 GT/s)
  • MSI-X support
  • Fabric Manager support
  • Power consumption: 25 W maximum