RT6kVA 3U Rack or Tower UPS (200-240VAC)

The RT5kVA and RT6kVA 3U Rack or Tower Uninterruptible Power Supply (UPS) offerings provide extended power protection with increased efficiency and simplified power management to safeguard high-availability of System x® and ThinkServer® server environments. With efficiency ratings of up to 98%, these compact 3U rack or tower designs can help reduce energy usage without compromising performance or reliability. The 3U Rack or Tower UPS units can be installed in a data center rack cabinet or can be used as tower UPS units in office and distributed IT environments where extended power protection is required.

Manufacturer Part Number
55946KX
EAN/UPC
0883436548144,883436548144
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

RT6kVA 3U Rack or Tower UPS (200-240VAC)General
Part number: 55946KX
Form factor: 3U Rack or Tower
Topology: Online, double conversion, sinewave output
VA/Watts rating: 6000 VA/5400 W
Efficiency (on utility power):

  • Online mode: Up to 94%
  • High efficiency mode: Up to 98%
Transfer time:
  • Online mode: 0 ms (no break)
  • High efficiency mode: 10 ms maximum (due to loss of utility power)
Energy Star compliant: Yes

Electrical input

Input voltage: 200 - 240 V AC
Input frequency: 50/60 Hz
Max input amperage: 30 A
Input connector: Hardwired terminal block
Input line cord: Onsite wiring required
Output voltage settings: 200/208/220/230/240 V AC
Output frequency: 50/60 Hz
Output power capacity: 200-240 V AC: 6000 VA/5400 W
Output connectors:
  • 2x IEC 320-C19 (16 A)
  • 8x IEC 320-C13 (10 A)
Output load segments:
  • Master: 2x C19
  • Group 1: 4x C13
  • Group 2: 4x C13
Battery type: Valve Regulated Lead Acid (VRLA): Maintenance-free, sealed, leak-proof
Battery management
Battery replacement: Hot-swap internal battery and extended battery modules
External battery support: Up to 4 (PN 55946BX)
Typical backup times: See Table 4

Communications and management

USB port (Type B): Yes
RS-232 serial port (RJ-45): Yes
10/100 Mbps Ethernet port (RJ-45): Yes (on the NMC)
Environmental monitoring: Optional with EMP, 46M4113 (requires NMC, 46M4110)
Management software: UPS Power Manager (UPM) and UPS Power Protector (UPP)
Control panel: Intelligent 5-button graphical LCD
LED indicators: Online, On Battery, Bypass, and Fault
Remote On/Off and Power Off: Remote On/Off (ROO) and Remote Power Off (RPO) terminal block connectors