RT3kVA 2U Rack or Tower UPS (100-125VAC)

The RT1.5kVA, RT2.2kVA, and RT3kVA 2U Rack or Tower Uninterruptible Power Supply (UPS) offerings provide extended power protection with increased efficiency and simplified power management to safeguard the high-availability of System x® and ThinkServer® server environments. With efficiency ratings of up to 99%, these compact 2U rack or tower designs can help reduce energy usage without compromising performance or reliability.

The 2U Rack or Tower UPS units can be installed in a data center rack cabinet or can be used as tower UPS units in office and distributed IT environments where extended power protection is required.

Manufacturer Part Number
55943AX
EAN/UPC
0883436548090,883436548090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification: RT3kVA 2U Rack or Tower UPS (100-125VAC)

General

Part number: 55943AX
Form factor: 2U Rack or Tower
Topology: Line interactive, high frequency, sinewave output
VA/Watts rating: 3000 VA/2700 W
Efficiency (on utility power): Up to 99%
Energy Star compliant: Yes

Electrical input
Input voltage: 100 - 125 V AC
Input frequency: 50/60 Hz
Max input amperage: 24 A
Input connector:NEMA L5-30P (24 A)
Input line cord: Fixed 2.5 m (8 ft) NEMA L5-30P

Electrical output
Output voltage settings: 100/120/125 V AC
Output frequency: 50/60 Hz
Output power capacity:
100 V AC: 2400 VA/2160 W
120-125 V AC: 3000 VA/2700W
Output connectors:

  • 6x NEMA 5-20R (16 A)
  • 1x NEMA L5-30R (24 A)

Output load segments:

  • Master: 2x 5-20R, 1x L5-30R
  • Group 1: 2x 5-20R
  • Group 2: 2x 5-20R

Batteries
Battery type: Valve Regulated Lead Acid (VRLA): Maintenance-free, sealed, leak-proof
Battery capacity: 9 Ah
Battery management: ABM technology or temperature-compensated charging method (user selectable), automatic battery test and deep discharge protection, automatic recognition of external battery units
Battery replacement: Hot-swap internal battery and extended battery modules
External battery support: Up to 4 (PN 55943BX