C7X99-OCE-F Desktop Motherboard

X99 chipsets / Socket R3 Boards

Supermicro's new ATX form factor motherboards using Intel X99 Express Chipset supports 4th generation Core i7 Processors. The X99 new platform supports overclocking of CPU and Memory with increased performance, with XTU management tool. Ideal applications include gaming, workstation and high frequency trading.

Manufacturer Part Number
MBD-C7X99-OCE-F-B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs
MBD-C7X99-OCE-F -B:

  • C7X99-OCE-F (Bulk Pack)
Physical Stats
Form Factor:
  • ATX
Dimensions:
  • 12" x 9.6", (30.5cm x 24.4cm)
Processor
CPU:
  • Intel® 4th gen. Core™ i7 series, Intel® Xeon® processor E5-2600/ 1600 v3 family (up to 160W TDP **)
  • Single Socket R3 (LGA 2011)
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support
 
System Memory
Memory Capacity:
  • 8x 288-pin DDR4 DIMM slots
  • Supports up to 64GB DDR4 Non-ECC Un-Buffered memory (UDIMM) in 8 DIMM slots
Memory Type:
  • Frequency up to 3300MHz(OC) non-ECC DDR4 SDRAM 72-bit, 284-pin (UDIMM) gold-plated DIMMs
  • Support overclocking up to 3300MHz*

    * Please check the operation manual for supported components
DIMM Sizes:
  • 8GB, 4GB, 2GB, 1GB
Memory Voltage:
  • 1.2V
On-Board Devices

Chipset:
  • Intel X99 chipset
SATA:
  • SATA3 (6Gbps) via Intel X99 controller
  • 10x SATA3 ports: 6x iSATA (RAID 0, 1, 5, 10) and 4x sSATA
Network Controllers:
  • Intel® i210-AT Dual Port Gigabit Ethernet
  • Share with IPMI
  • Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio:
  • RealTek ALC1150 High Definition Audio
Graphics:
  • ASPEED AST2400 BMC (for IPMI only)
Input / Output
SATA:
  • 10x SATA3 (6Gbps) ports
LAN:
  • 2x RJ45 Gigabit Ethernet LAN ports
  • Shared with IPMI
USB:
  • 8x USB 3.0 ports (6 rear + 2 via header)
  • 4 of 8 USB 3.0 ports upgradable to 4x USB 3.1 (10Gbps) (2 rear + 2 via header) (This upgrade is BOM option for OEM only)
Audio:
  • 7.1 HD Jacks
Video:
  • 1x VGA (Aspeed AST 2400 BMC for IPMI)
Keyboard/Mouse:
  • 1x PS/2 Keyboard/Mouse port
Serial Port / Header:
  • 1x header
TPM:
  • 1x TPM 1.2 20-pin Header
OS Compatibility

• Please reference the OS Compatibility Chart for details

Chassis ( Optimized for C7X99-OCE-F )
Important Chassis Notes:
  • To support motherboards based on Intel® Xeon® processor 5500/3500 series,Revision K or later chassis is recommended for most models. Please talk to your sales representative for details.
Expansion Slots
PCI-Express:
  • 4x PCI-E 3.0 x16 slots (run at 16/16/NA/8 or 16/8/8/8)
  • 2x PCI-E 2.0 x1 (in x4) slots

    PCI-E slot #1 supports (x4) and slot #4 (x16) is disabled when Intel Core i7-5820K is installed
System BIOS
BIOS Type:
  • 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
  • Plug and Play (PnP)
  • APM 1.2
  • DMI 2.3
  • PCI 2.3
  • ACPI 1.0 / 2.0 / 3.0 / 4.0
  • USB Keyboard support
  • Hardware BIOS Virus protection
  • SMBIOS 2.7.1
  • UEFI 2.3.1
  • RTC (Real Time Clock) Wakeup
Management
Software:
  • IPMI 2.0
  • SuperDoctor® III
  • Watch Dog
Power Configurations:
  • ACPI Power Management
  • Keyboard Wakeup from Soft-Off
  • CPU Fan auto-off in sleep mode
  • Power-on mode for AC power recovery
PC Health Monitoring
Voltage:
  • +12V, +3.3V, +5V, 1.05 (PCH), 1.2V (VDIMM), 3.3V standby, Chassis intrusion header, Monitors CPU voltages, VBAT
FAN:
  • Total of 5 fan headers supporting up to 5 fans
  • 5 fans with tachometer status monitoring
  • Status monitor for speed control
  • Status monitor for on/off control
  • Low noise fan speed control
  • Pulse Width Modulated (PWM) fan connectors
Temperature:
  • Monitoring for CPU and chassis environment
  • CPU thermal trip support
  • I2C temperature sensing logic
  • Thermal Monitor 2 (TM2) support
  • PECI
LED:
  • CPU / System Overheat LED
  • Suspend static indicator LED
Other Features:
  • Chassis intrusion detection
  • Chassis intrusion header
  • RoHS