2.5" SAS 6Gb/s Enterprise Hot-Swap Drive 15K

Axiom’s Enterprise Class hard drives are leading the industry with a range of high capacity enterprise drive options. These drives feature enterprise class reliability with the power and performance efficiency that make them ideal for capacity optimized, 24×7 multi-drive server and storage environments.

  • Features a range of capacities from 73GB to 6TB
  • Availability in 2.5-inch and 3.5-inch form factors
  • Ranges of speeds from 7,200rpm to 15,000rpm
  • 12Gb/s, 6Gb/s & 3Gb/s Enterprise SATA & SAS interfaces are available
  • Larger drive cache allows much faster access to data on the platters within the hard drive
  • Reduces design and support costs by building a solid enterprise storage foundation
  • Offers traditional form factors with enhanced rotational vibration tolerance and high data integrity for enterprise class reliability in a cost effective drive
  • Delivers proven reliability, with a higher MTBF than standard grade drives
  • Hard drive is already mounted to a system specific caddy for easy ‘Plug & Play’ installation
  • Fully tested for drive speed and quality
  • Meets or exceeds original manufacturer’s specifications
  • Free unlimited tech support

Manufacturer Part Number
4XB0F28642-AX
EAN/UPC
0845282097139,845282097139
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Part Number: 4XB0F28642-AX
Interface: 6Gb/s SAS
External Transfer Rate (MB/s): 600
Formatted 512 Bytes/Sector (GB): 600

Performance
Spindle Speed (RPM): 15K
Average Latency (ms): 2.0
Sustained Transfer Rate, Outer to Inner Diameter (MB/s): 189 to 258
Cache, Multisegmented (MB): 128

Configuration/Reliability
Disks/Heads: 3/6
Nonrecoverable Read Errors per Bits Read: 1 per 10E16
Annualized Failure Rate (AFR): 0.44%

Power Management
Typical Op (A) +5V/+12V: 0.44/0.52
Average Operating Power (W): 8.5
Average Idle Power (W): 5.9

Environmental
Ambient Temperature, Operating (C°): 5 to 55
Ambient Temperature,Nonoperating (C°): –40 to 70
Max Temperature Change per Hour, Operating (C°): 20
Max Temperature Change per Hour, Nonoperating (C°): 20
Relative Humidity, Noncondensing (max gradient 20%/hour): 5% to 95%
Shock, Max Operating: 11ms (Gs): 40
Shock, Max Nonoperating: 2ms (Gs): 400
Vibration, Operating: <400Hz (Gs): 0.5
Vibration, Nonoperating: <500Hz (Gs): 2.4