Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
00FN148-AXA
EAN/UPC
0845282097054,845282097054
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specifications
Part Number: 00FN148-AXA
Capacity: 4TB
Interface: 6Gb/s SATA

Reliability/Data Integrity
Error Rate (non-recoverable, bits read): 1 in 10^15
MTBF (M hours): 2.0
Load/Unload Cycles: 600,000
Availability (hrs/day x days/wk): 24×7

Performance
Data Buffer (MB): 64
Rotational Speed (RPM): 7200
Interface transfer rate (MB/sec, max): 600
Sustained transfer rate (MB/sec, typ.): 171 //181
Seek Time (read, ms, typical): 8.0

Power Management
Requirement: 5 VDC +12 VDC (+10%/-8%)
Requirement Start-up (W, peak, max): 1.2A (+5V), 2.0A (+12V)
Requirement Read/Write (W, avg): 11.4
Unload Idle (W): 5.7

Environmental
(Operating)
Ambient temperature: 5º to 60º C
Shock (half-sine wave): 70
Vibration (5 to 500 Hz): 0.67 (XYZ)
(non-operating)
Ambient temperature: -40º to 70º C
Shock (half-sine wave): 300
Vibration (5 to 500 Hz): 1.04 (XYZ)

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes. Total accessible capacity varies depending on operating environment.
Specs based on Hitachi P/N: 0F14683 and are subject to change without notification.