MAXIFY MB5360 Inkjet Multifunction Printer

Perfect printing from an exceptional all-in-one inkjet printer.

The perfect all-in-one printer package, Canon’s new MAXIFY MB5360 lets you print, copy, scan and fax – delivering outstanding quality each and every time you use it. Presenting an impressive array of features, this remarkable inkjet printer helps boost efficiency in a number of ways. Its not only delivers incredibly fast print speeds, it also provides duplex print, copy and scan options, a Scan to Cloud function, two high capacity paper trays and four individual ink tanks with XL capability. When you’re ready to connect to your MB5360, you have a number of options available to you. You can use the handy 3-inch colour touchscreen, you can use your smartphone or tablet, or you can use MAXIFY Cloud Link, Google Cloud Print or Apple Air Print – from anywhere in the office, or the world!

Manufacturer Part Number
MB5360
EAN/UPC
4549292009453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Functions

Ink Droplet Size

5pl (C/M/Y), 11pl (PGBK)

Printing Resolution

600(horizontal) x 1200 (vertical) dpi

Print Speed1

ESAT A4/LTR B&WSimplex Approx. 23 ipmFPOT Ready approx. 7 secESAT A4/LTR ColourSimplex Approx. 15 ipmFPOT Ready Approx. 9 sec

Ink Tanks

PGI-2600, PGI-2600, PGI-2600, PGI-2600Y/PGBK/C/M

Optional Ink Tanks

PGI-2600XL, PGI-2600XL, PGI-2600XL, PGI-2600XL

Ink Yield

Black: Approx 1000 pages, Colour: Approx 700 pages

XL Ink Yield8

Black: Approx 2500 pages, Colour: Approx 1500 pages

Borderless Printing

N/A

Paper Capacity

Cassette 1 (upper): A4 =250, 4"x6"=20, Envelope European DL/US Com=10 Cassette 2 (lower): A4 =250

Supported Paper Sizes

A4, A5, B5, LTR, LGL, 4"x6", 5"x7", 8"x10", Envelopes(DL, COM10)

Supported Paper Weights

Cassette 1 (upper): Plain Paper: 64-105 g/m2, Canon specialty paper: max paper weight : approx. 275g/m2 (Photo Paper Plus Glossy II
PP-201)Cassette 2 (lower): Plain Paper: 64-105 g/m2

Protocol

TCP/IP

Wireless LAN Network Type

IEEE802.11n/IEEE802.11g/IEEE802.11b

Frequency Band / Channel7

2.4GHz / 1-13

Wireless LAN Range

indoor 50m (depends on the transmission speed and conditions)

Wireless LAN Security

WEP64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(TKIP/AES)

Wired LAN Network Type

IEEE802.3u (100BASE-TX) / IEEE802.3 (10BASE-T)

Wired LAN Data Rate

10M/100Mbps (auto switchable)

Mobile Phone/Tablet Printing

Available

Camera Printing

N/A

Memory Card Printing

Available

PC Interface

Available

Copier Functions

Speed4

sFCOT A4/LTR Colour Simplex Approx. 12 secADF ESAT A4/LTR B&W Simplex Approx. 21 ipmADF ESAT A4/LTR C Simplex Approx. 10 ipmADF ESAT A4/LTR
B&W Duplex Approx 8ipmADF ESAT A4/LTR C Duplex Approx 5ipm

Multiple Copy

Max. 99 pages

Scanner Functions

Scanner Type

Flatbed & ADF

Scanning resolution3

1200 x 1200 dpi

Scanning Bit Depth (Input/ Output)

Grayscale; 16bit/8bit / Colour: 48bit/24bit (RGB each 16bit/8bit)

Scanning Speed

Simplex: Approx 18 ipm B&W / Approx 10 ipm Colour

Duplex: Approx 31 ipm B&W / Approx 21 ipm Colour

Fax Functions

Fax Resolutions5

Black: 8pels/mm x 3.85lines/mm(Standard), 8pels/mm x 7.7lines/mm(Fine), 300dpi x 300dpi (Extra Fine) Colour: 200dpi×200dpi

Transmission Speed

Black: approx. 3 sec. (33.6kbps)Colour: approx. 1 min. (33.6kbps)

Modem Speed

Maximum 33.6kbps (Automatic fall back)

Transmission / Reception Memory6

Approx. 250 pages

PC Fax

Type

Windows:via FAX modem(in MFP), Mac:N/A

Destination Number

1 location

Black / Colour

B/W transmission only

MAXIFY Cloud Link

From smartphone or tablet

Available

From printer

Available

Print from Email

Available

Google Could Print

Available

Apple Air Print

Available

MAXIFY Printing Solutions

Available

Access point mode

Available

Cloud Apps

Facebook, twitter, Creative Park Premium and Web Template Print, Canon Image Gateway, Picaso, Photobucket, Evernote, Dropbox, Google Drive
and One Drive

General Features

Colour LCD Screen

LCD(3.0 inch / 7.5 cm TFT colour/ Touch)

Intelligent Touch System

Available

Dual Paper Path

Available

Operating System

Windows XP SP3 (32 bit only), Windows Vista SP1, Windows Vista SP2, Windows 7, Windows 7 SP1, Windows 8, Windows 8.1, Mac OS X 10.6.8 or
later

Power Source

AC100 - 240V, 50/60Hz

Power Consumption

Standby (scanning lamp is off) USB connection to PC: approx. 1.0W, OFF: Approx 0.3W, Copying (USB connection to PC) approx. 31W

Dimensions (W x D x H)

Approx. 463 x 394 x 351 mm

Weight

Approx. 13.1KG

Footnotes

MAXIFY MB5360

1. Document print speeds are the averages of ESAT in Office Category Test for the default simplex mode, ISO/IEC 24734. Document print speeds are the averages of FPOT in Office Category Test for the default simplex mode, ISO/IEC17629:2014. Print speed may vary depending on system configuration, interface, software, document complexity, print mode, page coverage, type of paper used etc.2. TWAIN driver (ScanGear) is based on the TWAIN specification V1.9 and requires the Data Source Manager comes with the operating system.3. Optical resolution is a measure of maximum hardware sampling resolution, based on ISO 14473 standard.4. Copy speeds are the average of sFCOT and sESAT, ISO/IEC 29183. ADF copy speed is the average of ESAT in General Performance Test for the default simplex mode, ISO/IEC 24735, excluding time to copy the first set. Copy speed may vary depending on document complexity, copy mode, page coverage, type of paper used etc. and does not take into account warming up time.5. Black & white document fax transmission speed is based on default setting using ITU-T No.1 chart. Colour document fax transmission speed is based on default setting using Canon Colour Fax Test Sheet. Actual transmission speed may vary depending on document complexity, fax settings at receiving end, and line conditions etc.6. Page count is based on ITU-T No.1 chart or Canon FAX Standard Chart No.1.7. 1-11 in US, CND, LTN, BRA, TW and HK.8. The number of printable pages may differ depending on the document and other conditions related to the print.