An impressive all-in-one inkjet printer that does it all.
With the ability to do pretty much everything apart from the morning coffee run, Canon’s new MAXIFY MB2360 is a welcome addition to any small or home office, allowing you to print, copy, scan and fax with effortless ease. Delivering outstanding quality and exceptional speeds, this stylish inkjet printer features 600 x 1200 dpi resolution and a noteworthy 5PL in colour and 11PL in black, helping to create prints that are crisp, sharp and smudge-free – even when you use a highlighter on them. Efficiency is also high on the agenda for this superb all-in-one printer, with its two high capacity paper trays, four individual ink tanks with XL capability, its Scan to Cloud function and its numerous connectivity options. Because it’s Wi-Fi enabled, you can connect to the MB2360 using its 3-inch colour touchscreen or by using MAXIFY Cloud Link, Google Cloud Print or Apple Air Print on your smartphone, tablet or computer.
Note:
Printer Functions
Ink Droplet Size
5pl (C/M/Y), 11pl (PGBK)
Printing Resolution
600(horizontal) x 1200 (vertical) dpi
Print Speed1
ESAT A4/LTR B&WSimplex Approx. 23 ipm / FPOT Ready approx. 7 secDuplex Approx. 11 ipmESAT A4/LTR ColourSimplex Approx. 15 ipm / FPOT Ready
Approx. 9 secDuplex Approx. 8 ipm
Ink Tanks
PGI-1600, PGI-1600, PGI-1600, PGI-1600Y/PGBK/C/M
Optional Ink Tanks
PGI-1600XL, PGI-1600XL, PGI-1600XL, PGI-1600XL
Ink Yield
Black: Approx 400 pages, Colour: Approx 300 pages
XL Ink Yield8
Black: Approx 1200 pages, Colour: Approx 900 pages
Borderless Printing
N/A
Paper Capacity
Cassette 1 (upper): A4 =250, 4"x6"=20, Envelope European DL/US Com=10 Cassette 2 (lower): A4 =250
Supported Paper Sizes
A4, A5, B5, LTR, LGL, 4"x6", 5"x7", 8"x10", Envelopes(DL, COM10)
Supported Paper Weights
Cassette 1 (upper): Plain Paper: 64-105 g/m2,Canon specialty paper: max paper weight : approx. 275g/m2(Photo Paper Plus Glossy II PP-201)Cassette 2 (lower): Plain Paper: 64-105 g/m2
Protocol
TCP/IP
Wireless LAN Network Type
IEEE802.11n/IEEE802.11g/IEEE802.11b
Frequency Band / Channel7
2.4GHz / 1-13
Wireless LAN Range
indoor 50m (depends on the transmission speed and conditions)
Wireless LAN Security
WEP64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(TKIP/AES)
Wired LAN Network Type
IEEE802.3u (100BASE-TX) / IEEE802.3 (10BASE-T)
Wired LAN Data Rate
10M/100Mbps (auto switchable)
Mobile Phone/Tablet Printing
Available
Camera Printing
N/A
Memory Card Printing
Available
PC Interface
Available
Copier Functions
Speed4
ADF ESAT A4/LTR B&W Simplex Approx. 21 ipmADF ESAT A4/LTR Col Simplex Approx. 10 ipm
Multiple Copy
Max. 99 pages
Scanner Functions
Scanner Type
Flatbed & ADF
Scanning resolution3
1200 x 1200 dpi
Scanning Bit Depth (Input/ Output)
Grayscale; 16bit/8bit / Colour: 48bit/24bit (RGB each 16bit/8bit)
Scanning Speed
Approx 18 ipm B&W / Approx 10 ipm Colour
Fax Functions
Fax Resolutions5
Black: 8pels/mm x 3.85lines/mm(Standard), 8pels/mm x 7.7lines/mm(Fine), 300dpi x 300dpi (Extra Fine) Colour: 200dpi×200dpi
Transmission Speed
Black: approx. 3 sec. (33.6kbps)Colour: approx. 1 min. (33.6kbps)
Modem Speed
Maximum 33.6kbps (Automatic fall back)
Transmission / Reception Memory6
Approx. 250 pages
PC Fax
Type
Windows:via FAX modem(in MFP), Mac:N/A
Destination Number
1 location
Black / Colour
B/W transmission only
MAXIFY Cloud Link
From smartphone or tablet
Available
From printer
Available
Print from Email
Available
Google Could Print
Available
Apple Air Print
Available
MAXIFY Printing Solutions
Available
Access point mode
Available
Cloud Apps
Facebook, twitter, Creative Park Premium and Web Template Print, Canon Image Gateway, Picaso, Photobucket, Evernote, Dropbox, Google Drive
and One Drive
General Features
Colour LCD Screen
LCD(3.0 inch / 7.5 cm TFT colour/ Touch)
Intelligent Touch System
Available
Operating System
Windows XP SP3 (32 bit only), Windows Vista SP1, Windows Vista SP2, Windows 7, Windows 7 SP1, Windows 8, Windows 8.1, Mac OS X 10.6.8 or
later
Power Source
AC100 - 240V, 50/60Hz
Power Consumption
Standby (scanning lamp is off) USB connection to PC: approx. 1.0W, OFF: Approx 0.3W, Copying (USB connection to PC) approx. 29W
Dimensions (W x D x H)
Approx. 463 x 389 x 320 mm
Weight
Approx. 12.2KG
Footnotes
MAXIFY MB2360
1. Document print speeds are the averages of ESAT in Office Category Test for the default simplex mode, ISO/IEC 24734. Document print speeds are the averages of FPOT in Office Category Test for the default simplex mode, ISO/IEC17629:2014. Print speed may vary depending on system configuration, interface, software, document complexity, print mode, page coverage, type of paper used etc.2. TWAIN driver (ScanGear) is based on the TWAIN specification V1.9 and requires the Data Source Manager comes with the operating system.3. Optical resolution is a measure of maximum hardware sampling resolution, based on ISO 14473 standard.4. Copy speeds are the average of sFCOT and sESAT, ISO/IEC 29183. ADF copy speed is the average of ESAT in General Performance Test for the default simplex mode, ISO/IEC 24735, excluding time to copy the first set. Copy speed may vary depending on document complexity, copy mode, page coverage, type of paper used etc. and does not take into account warming up time.5. Black & white document fax transmission speed is based on default setting using ITU-T No.1 chart. Colour document fax transmission speed is based on default setting using Canon Colour Fax Test Sheet. Actual transmission speed may vary depending on document complexity, fax settings at receiving end, and line conditions etc.6. Page count is based on ITU-T No.1 chart or Canon FAX Standard Chart No.1.7. 1-11 in US, CND, LTN, BRA, TW and HK.8. The number of printable pages may differ depending on the document and other conditions related to the print.