Surveillance HDD

Helps Improve Costs and Data Integrity

  • The industry’s first surveillance-optimised hard drive platform with capacities up to 6TB improves video streaming, drive performance  and data integrity in surveillance applications.
  • Seventh-generation Seagate® surveillance drive is tuned for high write-cycle workloads typical in video surveillance storage systems.
  • The Surveillance HDD supports higher-resolution cameras and up to 16 drives per system, with up to 32 cameras per drive.
  • Reliably performs in multi-drive systems with RAID support from RV sensors.
  • 24×7 operational capabilities while maintaining high MTBF of 1M hours.
  • Options for a current-limited startup of less than 2A supports the use of embedded system power supplies.
  • Low power consumption options support always-on surveillance systems.
  • Never miss a frame with quick time-to-ready.
  • Idle 3 spin control features enable power-on in standby mode or drive spin-down to conserve power and improve reliability during archival periods.
  • Optional 3-year +Rescue Data Recovery Service plan protects against data loss from viruses, software issues, or mechanical and electrical breakdowns.

Manufacturer Part Number
ST2000VX005-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Marketing Name: Surveillance HDD
+Rescue Model Number: ST2000VX005
Interface: SATA 6Gb/s
Cache, MB: 64
Bytes per Sector: 4,096

Surveillance Performance
R/V (Rotational Vibration) Sensor: N
Drive Bays Supported: 1 to 8
Cameras Supported: up to 32
Max Sustained Data Rate, OD Read (MB/s): 180

+Rescue Data Recovery Service
3-Year Option With +Rescue Model: Y

Voltage
Voltage Tolerance, Including Noise (5V): ±5%
Voltage Tolerance, Including Noise (12V): ±10%

Power Management
Startup Current 12V (A): 1.8
Operating Mode, Typical (W): 5.6
Idling Average (W): 4.0
Standby Mode (W): 0.5
Sleep Mode (W): 0.5

Environmental
Temperature: 0
Operating (ambient, min °C)
Operating (drive case, max °C): 70
Non-operating (ambient, min °C): −40
Non-operating (ambient max °C): 70

Reliability
Load/Unload Cycles: 300,000
Non-recoverable Read Errors per Bits Read, Max: 1 per 1014
Mean Time Between Failures (MTBF, hours): 1M
Power-on Hours: 8,760
Warranty, Limited (years): 3

Physical
Height (mm/in): 26.11/1.028
Width (mm/in): 101.6/4.0
Depth (mm/in): 146.99/5.787
Weight (g/lb): 610/1.345
Carton Unit Quantity: 20
Cartons per Pallet: 40
Cartons per Layer: 8

1 One gigabyte, or GB, equals one billion bytes; and one terabyte, or TB, equals one trillion bytes when referring to drive capacity.