564 Photo and Card Value Pack

The HP 564 Photo and Card Value Pack affordably provides the creative tools you need to print custom photos, cards, invitations, and more. Get Original HP ink, HP Advanced Photo Paper, and envelopes—in one convenient package.

Be creative on your budget

  • Save 20% when printing photos and cards, with the HP 564 Photo and Card Value Pack.
  • Simply save. Grab all you need—ink cartridges, HP Advanced Photo Paper, and envelopes—in one affordable set.
  • Create more—for less.Print photos and cards for all your family and friends. There's plenty to go around.
One package, endless creative possibilities
  • Discover new ways to create. Dive into the inspiring idea booklet to explore all you can do.
  • Create a wide range of photos and cards for any occasion—party invitations, baby announcements, and more.
  • Customize photos with easy-to-use creative tools—thanks to a free download of HP Photo Creations software.
  • Make loved ones smile—twice. Create custom greeting cards and gift cards at http://www.twosmiles.com/giving.
Knock out creative projects with ease
  • Create without the wait. Easily purchase everything you need to get started in one convenient package.
  • Enjoy printing photos wherever creativity strikes—right from your smartphone or tablet.
  • Print photos and cards that resist smudges and dry quickly—so you can share your creations right away.
  • Let HP handle it for you. Count on easy, free cartridge recycling through HP Planet Partners.
Return & exchange information

HP Shopping will accept returns or exchanges for this product up to 30 days after delivery

Manufacturer Part Number
J2X80AN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product specifications

Color(s) of print cartridges: Cyan, magenta, yellow

Page yield (colour): Per cartridge:

  • 300 pages cyan
  • 300 pages magenta
  • 300 pages yellow

Page yield footnote

Tested in HP Photosmart D5460 Printer. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.

Ink drop

5.5 pl HDW, 1.3 pl LDW

Compatible ink types

Dye-based

Operating temperature range

41 to 104°F

Storage temperature range

-40 to 158°F

Operating humidity range

5 to 80% RH

Storage humidity

5 to 80% RH

Package dimensions (W x D x H)

5.94 x 2.24 x 8.63 in

Package weight

1.32 lb

Warranty

HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.

What's in the box

3 ink cartridges: cyan, magenta, yellow; 50 sheets of 4 x 6-in HP Advanced Photo Paper; 20 sheets of 5 x 7-in HP Advanced Photo Paper; 15 5 x 7-in envelopes; Creative Booklet