Mobile workers inside and outdoors all have one thing in common: in order to achieve maximum efficiency, they need on-the-go access to business information. Since business needs are always changing and mobile technologies are ever-evolving, choosing a mobile computer that can keep up is challenging. Introducing the Workabout Pro 4, the mobile computer with the flexibility you need to meet your requirements, today and tomorrow. Buy the features you need now, yet easily add practically any feature you can imagine, whenever you want — right in your own facility. Start with Wi-Fi and add WWAN. Swap scan engines to support new types of bar codes. Swap end caps to support voice picking applications. Add a high-resolution camera to document proof of delivery. Add support for almost any type of RFID tag, or choose from a wide variety of ready-to-use modules from our partners to add highly-specialized features. And since the Workabout brand has been serving businesses for over 20 years, you can choose the Workabout Pro 4 with confidence. Every day, Workabout Pro mobile computers help all types of enterprises around the world improve workforce productivity and customer service. The Workabout Pro 4. The mobile computer with virtually limitless options, ready for any job.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: SHORT - 7.87 in. x 2.95 in./3.94 in. x 1.22 in./1.65 in. (200 mm x 75/100 mm x 31/42 mm)
Weight: Short - 16.2 oz./461 g
Display 3.7 in. VGA/QVGA (640x480) Transflective color; touch display Sunlight visibility with 240 cd/m2 brightness
Keyboard: Numeric (short models) High reliability keypad ultra-white backlight
Expansion Ports: Micro SD slot; 100 Pin Expansion Interface; dedicated USB port; audio port; Scanner Interface
Power: PowerPrecision Li-Ion batteries High Capacity 4400 mAh
PERFORMANCE CHARACTERISTICS
CPU: SitaraTM AM37x ARM CortexTM-A8 1GHz processor
Memory: 512 MB RAM/ 4 GB Flash
Operating System: Microsoft® Windows® Embedded Handheld 6.5.3
Bundled Applications: nternet Explorer ® 6; Wordpad®; ActiveSync ®
Additional Software: Kiosk; MobiControl; Total Recall/TweakIt/Dr. Debug; A.R.C.; Windows ® Mobile Device Center
Terminal Emulation: TekTerm; Stay-Linked Terminal Emulation; Naurtech CETerm and Industrial Web Browser; Wavelink TE
BARCODE SCANNER
2D imager
USER ENVIRONMENT
Operating Temp.: -20°C to +50°C (-4°F to +122°F)
Storage Temp.: -40°C to +60°C (-40°F to +140°F)
Humidity: 5% to 95% non-condensing
IP Sealing: IP65, IEC 60529
Drop Specification: 1.5 m (5 ft.), 26 drops to polished concrete (powered with options and accessories); multiple 1.8 m (6 ft.) drops to polished concrete
ESD: ± 8kV contact, ± 15kV air discharge
RFID MODULE
UHF Module: Frequency: 868 MHz or 915 MHz; Protocols supported: EPC Class 1 Gen 2; ISO 18000-6C
WIRELESS DATA AND VOICE COMMUNICATIONS
WLAN Radio: 802.11a/b/g/n; optional diversity antenna module available
WLAN Data Rates: 802.11a - up to 54 Mbps; 802.11b/g - up to 54 Mbps; 802.11n @ 2.4 GHz - up to 72.2 Mbps; 802.11n @ 5 GHz - up to 72 Mbps
WLAN Security: WEP (40 or 104 bit); WPA/WPA2 Personal; WPA/WPA2 Enterprise – EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC, EAP-FAST, TKIP, AES
ACCESSORIES
Optional single slot cradle, 4 slot cradle, 4 slot spare battery charger, vehicle power outlet adapter, vehicle cradle accessory, pistol grip, hand strap, wrist strap, holsters, protective carrying cases and rubber boots
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTY
Subject to the terms of Motorola’s hardware warranty statement, the Workabout Pro 4 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment.
SERVICES AND SUPPORT
Psion Primary Services